EN
  • EN
  • DE

STEVAL-ISB034V1

Part No STEVAL-ISB034V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 2.5V
Current - Output 200mA
Voltage - Input 2.85V ~ 5.5V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LDBL20
Other Names 497-16458
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283811-STEVAL-ISB034V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB034V1 CAD Model

Description

STEVAL-ISB034V1 - Wireless Charging Transmitter Evaluation Board

The STEVAL-ISB034V1 from STMicroelectronics is a state-of-the-art evaluation board designed as a wireless charging transmitter, which is based on the STWBC-EP digital controller for Qi-compliant wireless charging applications. This evaluation board is perfect for developers looking to create or integrate wireless power solutions into a variety of applications, ranging from portable electronics to battery charging systems.

The board is capable of delivering up to 15 watts of power, ensuring fast and efficient charging for devices that support the Qi wireless charging standard. It operates at a fixed frequency and employs half-bridge or full-bridge inverter topologies, which are selectable depending on the desired application. The STEVAL-ISB034V1 is equipped with a USB interface for firmware updates, making it easy to keep the board up-to-date with the latest features and improvements.

One of the key features of the STEVAL-ISB034V1 is its Foreign Object Detection (FOD) functionality, which enhances safety by preventing power transfer when a metal object is detected between the transmitter and receiver. This feature ensures that the system operates safely and efficiently, protecting both the device and the user.

The evaluation board also includes an I²C interface, which allows for communication with the digital controller and provides access to a full set of configurable parameters. This flexibility enables developers to fine-tune their applications for optimal performance. Additionally, the board is equipped with LED indicators that provide visual feedback on the charging status and error conditions, making it user-friendly and easy to diagnose issues.

The STEVAL-ISB034V1 is an excellent tool for R&D professionals and hobbyists alike, offering an easy-to-use platform for experimenting with wireless charging technology. With the support of comprehensive documentation and STMicroelectronics' design ecosystem, this evaluation board is a valuable asset for anyone looking to explore the capabilities and potential of wireless power transfer.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess