Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V, 2.5V, 2.8V, 3.3V
Output Current 500mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS79501
Win Source Part Number 792561-TPS79501DRBEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79501
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79501DRBEVM CAD Model

Description

The TPS79501DRBEVM from Texas Instruments is a fully integrated evaluation module designed to help engineers and designers test the performance and functionalities of the TPS79501 low-dropout regulator (LDO). This LDO provides a stable and reliable power supply with an output voltage of 5V, and it is capable of delivering up to 500 mA of output current. The TPS79501DRBEVM is an invaluable tool for rapid prototyping and expedited design cycles, ensuring that the TPS79501 can be easily incorporated into a wide range of applications.

Key Features

  • High Accuracy: The TPS79501 LDO features a high accuracy output voltage, ensuring that the connected load receives a consistent power supply.
  • Low Dropout: With a low dropout voltage, this LDO maintains its output regulation even when the supply voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the module and the end application from potential damage due to overheating or excessive current draw.
  • Adjustable Output: The output voltage is adjustable via external resistors, providing flexibility for various application requirements.
  • Power Good Output: This feature provides a signal indicating when the output voltage is stable and within its nominal range, which is crucial for power sequencing in complex systems.

Applications

The TPS79501DRBEVM is suitable for a multitude of applications that require a stable and precise power supply. These include but are not limited to:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Wireless communication equipment
  • Medical devices and instrumentation
  • Automotive infotainment and telematics

Design and Layout

The evaluation module comes in a user-friendly layout that simplifies connectivity and testing. It includes test points for easy access to the LDO's inputs and outputs, enabling quick measurements and modifications. The TPS79501DRBEVM also features a compact design, making it easy to integrate into existing setups without requiring significant space.

Conclusion

With its robust feature set and versatile application scope, the TPS79501DRBEVM from Texas Instruments is an essential tool for developers looking to leverage the benefits of the TPS79501 LDO. Its ease of use and comprehensive protection features make it a reliable choice for powering sensitive electronic circuits.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for STR-NCV8163-NCP163-EVK
Infineon Technologies
TLS115B0EJ 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for TLS115B0EJDEMOBOARDTOBO1
Microchip Technology
MIC69303 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for MIC69303YML-EV
Texas Instruments
DEMO MODULE FOR SOT23-5,6 LDO'S
Need more? Email Us
ECAD model for DEM-SOT23LDO
ON Semiconductor
Need more? Email Us
ECAD model for STR-NCV8170-NCP170-EVK
Infineon Technologies
TLS102B0MB 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for TLS102B0MBBOARDTOBO1
Texas Instruments
EVAL MODULE FOR TLV70018
Need more? Email Us
ECAD model for TLV70018EVM-503
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-LDO001V1
Texas Instruments
BOARD EVAL 500MA LDO REG ADJ / LP38693 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for LP38693-ADJEV

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention