EN
  • EN
  • DE

MIC5264-PGYML EV

Part No MIC5264-PGYML EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD 1.8V/3V MIC5264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 1.8V, 3V
Output Current 150mA, 150mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC5264
Win Source Part Number 788704-MIC5264-PGYML EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5264-PGYML EV CAD Model

Description

Introducing the MIC5264-PGYML EV from Microchip Technology

The MIC5264-PGYML EV is a high-performance, low-dropout linear voltage regulator designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to meet the rigorous power requirements of advanced electronic applications, offering a compact and efficient power management solution.

Key Features

  • Stable Output: The MIC5264-PGYML EV provides a stable and clean output voltage, which is crucial for sensitive electronic components, ensuring reliable operation even under varying load conditions.
  • High Efficiency: With its low dropout design, the regulator operates efficiently, minimizing power loss and heat generation, which is essential for battery-powered applications.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for use in multiple applications and systems.
  • Adjustable Output: The output voltage is adjustable, allowing designers to customize the voltage level to meet the specific needs of their application.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: Integrated current limiting safeguards the device and the load from damage due to excessive current.

Applications

The MIC5264-PGYML EV is ideal for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Microprocessor/ Microcontroller Power Supplies
  • Battery-powered Equipment
  • Medical Devices

Product Specifications

This voltage regulator is offered in a small, leadless 6-pin 2x2mm MLF® package, optimizing board space without compromising performance. It is characterized by its low quiescent current and is RoHS compliant, adhering to environmental standards.

Microchip Technology's MIC5264-PGYML EV stands out for its precision, durability, and flexibility, making it a top choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess