EN
  • EN
  • DE

TPS74201EVM-118

Part No TPS74201EVM-118
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 1.5A
Voltage - Input 1.3 V ~ 5.25 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS74201
Win Source Part Number 798182-TPS74201EVM-118
Popularity Medium
Supply and Demand Status Limited
Family Name TPS74201
Introduction Date June 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS74201EVM-118 CAD Model

Description

The TPS74201EVM-118 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS74201 Low-Dropout Regulator. This evaluation module (EVM) is designed to help users quickly and easily assess the performance of the TPS74201 LDO in their specific application context.

Key Features

  • Adjustable Output Voltage: The TPS74201EVM-118 offers an adjustable output voltage range, making it versatile for a variety of applications.
  • High Efficiency: With its low dropout feature, the EVM ensures high efficiency, which is critical for power-sensitive designs.
  • Thermal Protection: The module includes built-in thermal shutdown and overcurrent protection, safeguarding your design against potential damage from overheating or excessive current draw.
  • Easy-to-Use: The EVM comes with user-friendly features such as test points and onboard indicators that simplify the process of testing and prototyping.

Applications

The TPS74201EVM-118 is suitable for a wide range of applications, including but not limited to:

  • Power supply for microcontrollers, microprocessors, and DSPs
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Industrial and automotive applications

Technical Specifications

The EVM includes the following technical specifications:

  • Input Voltage Range: 1.5V to 6.0V
  • Output Voltage Range: 0.8V to 5.0V (adjustable)
  • Output Current: Up to 1.5A
  • Low Dropout Voltage
  • High PSRR (Power Supply Rejection Ratio)

Package Contents

When you order the TPS74201EVM-118, you will receive:

  • The TPS74201EVM-118 evaluation board
  • Comprehensive technical documentation, including schematics and user guides

With the TPS74201EVM-118, Texas Instruments provides designers with a robust platform for developing and testing power management solutions that require stable, reliable, and efficient low-dropout regulation.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess