EN
  • EN
  • DE

STM8SP103F2MBCTR

Part No STM8SP103F2MBCTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708769-STM8SP103F2MBCTR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8SP103F2MBCTR CAD Model

Description

The STM8SP103F2MBCTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM8S series. Designed to deliver robust performance with a high level of integration, this MCU is an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device features an advanced STM8 core operating at up to 16 MHz frequency. It provides the efficiency and speed needed for real-time operations and complex algorithms.
  • Memory: Equipped with 2 KB of Flash program memory, it is well-suited for small to medium-sized applications. The Flash memory is complemented by 128 bytes of true data EEPROM, which is rated for 100,000 write/erase cycles, ensuring data retention and stability over the product's lifespan.
  • I/O Ports: The STM8SP103F2MBCTR offers 20 I/O pins, which are highly flexible and 5V tolerant, allowing for easy interfacing with a variety of peripherals and sensors.
  • Advanced Peripherals: It includes advanced control peripherals like timers, an 8-bit analog-to-digital converter (ADC), and communication interfaces such as SPI and I2C.
  • Low Power Consumption: Designed with power efficiency in mind, it features several low-power modes to ensure minimal power consumption during idle or standby states, making it suitable for battery-operated devices.
  • Robust Design: The MCU is designed to operate in the industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: It comes in a space-saving 20-pin TSSOP package, which is ideal for compact PCB designs.

Applications

The versatility of the STM8SP103F2MBCTR makes it a perfect choice for a multitude of applications, including but not limited to:

  • Home appliances
  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Personal healthcare devices

With its combination of performance, memory size, integrated peripherals, and low power consumption, the STM8SP103F2MBCTR from STMicroelectronics stands as a robust, cost-effective solution for a variety of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $21.0106

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess