EN
  • EN
  • DE

TPS72518EVM-207

Part No TPS72518EVM-207
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 1A
Voltage - Input 2.1 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS72518
Win Source Part Number 792557-TPS72518EVM-207
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS72518
Introduction Date August 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS72518EVM-207 CAD Model

Description

The TPS72518EVM-207 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and functionalities of the TPS72518 low-dropout (LDO) regulator. This device is an essential tool for engineers and designers who require a reliable and efficient power management solution for their electronic applications.

Key Features

  • Voltage Regulation: The TPS72518EVM-207 offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable voltage supply.
  • High Accuracy: The LDO regulator provides excellent load and line regulation, ensuring high accuracy and minimal deviation in output voltage, even under varying input conditions and load demands.
  • Low Dropout: With its low dropout feature, the TPS72518EVM-207 maintains regulation with minimal difference between the input and output voltage, making it highly efficient for applications with tight voltage margins.
  • Thermal and Overcurrent Protection: The module includes built-in thermal shutdown and overcurrent protection circuits, enhancing the safety and longevity of both the evaluation module and the end application.

Applications

The TPS72518EVM-207 is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Digital signal processors (DSPs) and microcontrollers
  • Wireless communication systems
  • Power supplies for analog circuits

Easy to Use

The evaluation module is designed for ease of use, featuring convenient test points and jumper settings that allow for quick setup and experimentation. Its user-friendly interface ensures that both novice and experienced users can evaluate the TPS72518 LDO regulator with minimal effort.

Support and Resources

Texas Instruments provides comprehensive support for the TPS72518EVM-207, offering detailed documentation, application notes, and a dedicated technical support team to assist with any inquiries. By choosing the TPS72518EVM-207, developers can confidently move forward with their power management designs, backed by the quality and expertise of Texas Instruments.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess