EN
  • EN
  • DE
  • IT

SSD1963QL9

Part No SSD1963QL9
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Description LCD Display Controller 128-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340870-SSD1963QL9
Family Name SSD1963
Introduction Date December 08, 2008
Country of Origin Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD1963QL9 CAD Model

Description

The SSD1963QL9 is a display controller manufactured by Solomon Systech. It's a popular choice for driving TFT LCDs with resolutions up to 800x480. It integrates features like a TFT LCD controller, backlight control, and touch screen interface support, making it suitable for a wide range of embedded applications.

Applications

  • GPS Devices: Used as the display driver in portable GPS navigation systems.
  • Handheld Instruments: Found in portable testing and measurement equipment with LCD displays.
  • Industrial Control Panels: Implemented in HMI (Human Machine Interface) systems for industrial automation.
  • Medical Devices: Drives the displays in certain types of medical equipment requiring a graphical user interface.
  • E-Readers: Can be used in e-reader devices to control the e-ink display.

Features

  • Supports up to 800x480 resolution TFT LCD panels.
  • Integrated TFT LCD controller.
  • Supports 16-bit and 24-bit RGB interfaces.
  • Built-in PWM for backlight control.
  • Supports touch screen interface.
  • Built-in PLL for clock generation.

Benefits

  • Simplified display interface reduces development time.
  • Integrated backlight control reduces external component count.
  • Touch screen support enables interactive applications.
  • High resolution support provides sharp and clear visuals.
  • Wide voltage range provides design flexibility.

Additional Details

The SSD1963QL9 simplifies the design of display systems by integrating multiple functions into a single chip. Its ability to handle various display sizes and color depths makes it versatile for a wide range of applications. The PWM backlight control allows for precise adjustment of the display brightness, optimizing power consumption and visual comfort. The integrated touch screen interface eliminates the need for external touch screen controllers, reducing the system cost and complexity. Detailed specifications on the device, its voltage requirements and register configurations are available in the datasheet. Using the specific parameters defined in the datasheet is crucial for optimal functionality and avoiding damage to both the controller and the connected display.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5619 $50.1809
24+ $4.2731 $102.5544
37+ $4.1288 $152.7656
53+ $3.8400 $203.5200
68+ $3.6957 $251.3076
85+ $3.5513 $301.8605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess