EN
  • EN
  • DE

NCP702SN18T1GEVB

Part No NCP702SN18T1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 200mA
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP702
Win Source Part Number 790617-NCP702SN18T1GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP702SN18T1GEVB CAD Model

Description

The NCP702SN18T1GEVB from ON Semiconductor is a high-performance evaluation board designed for testing the capabilities of the NCP702 series of linear voltage regulators. This evaluation board provides engineers and designers with a robust platform to assess the performance characteristics of these regulators in a variety of applications.

Key Features

  • Low-Dropout Regulator: The NCP702 is a low-dropout regulator capable of delivering up to 200 mA of continuous current while maintaining a low dropout voltage, making it ideal for battery-powered devices.
  • Fixed Output Voltage: This evaluation board comes with a fixed 1.8V output voltage, which is a common requirement for many digital ICs and microcontrollers.
  • High Accuracy: The regulator provides high accuracy output voltage, which is critical for sensitive electronics requiring stable power supply.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect the circuitry from damage due to overheating or overcurrent conditions.
  • Low Quiescent Current: The NCP702 regulator is designed for energy-efficient operation with a low quiescent current, which extends battery life in portable applications.
  • Small Footprint: The evaluation board is compact, making it easy to integrate into existing test setups or to use on a workbench with limited space.

Applications

The NCP702SN18T1GEVB is ideal for evaluating the NCP702 regulator in applications such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld medical equipment
  • Power management for IoT devices

Why Choose the NCP702SN18T1GEVB?

With its combination of low-dropout performance, high accuracy, and energy efficiency, the NCP702SN18T1GEVB evaluation board is an excellent tool for developers looking to optimize their power management solutions. The board's user-friendly design and comprehensive feature set ensure that it can meet the needs of a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess