EN
  • EN
  • DE

ECMF02-3F3

Part No ECMF02-3F3
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 3LN SMD ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 3
DC Resistance (DCR) (Max) 4.5 Ohm
Temperature Range - Operating -30°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 6-UFBGA, FCBGA
Win Source Part Number 1035791-ECMF02-3F3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECMF02-3F3 CAD Model

Description

ECMF02-3F3 Common-Mode Filter with ESD Protection

The ECMF02-3F3 from STMicroelectronics is a highly integrated solution designed to suppress EMI/RFI noise in all systems subjected to electromagnetic interference. This common-mode filter includes additional ESD protection, thereby offering a compact and robust solution for a wide range of applications, including USB 2.0, HDMI, and other high-speed data lines.

Key Features

  • Integrated ESD Protection: The ECMF02-3F3 incorporates ESD protection circuitry, which conforms to IEC61000-4-2 level 4, ensuring that the device is safeguarded against electrostatic discharges up to 8 kV (contact discharge).
  • High Cut-off Frequency: With a high differential bandwidth (>6 GHz), this filter ensures excellent signal integrity, making it suitable for high-speed interfaces without compromising data throughput.
  • Low Insertion Loss: The design of the ECMF02-3F3 ensures a low insertion loss, which is critical for maintaining signal strength and quality over the communication channel.
  • Common-Mode Attenuation: It provides strong common-mode suppression over a wide frequency range, significantly improving the system's immunity to electromagnetic disturbances.

Applications

  • USB 2.0 ports for various devices such as smartphones, tablets, and laptops.
  • HDMI interfaces in multimedia devices like TVs, gaming consoles, and set-top boxes.
  • High-speed serial links that require both signal integrity and EMI filtering.

Product Advantages

The ECMF02-3F3 is a testament to STMicroelectronics' commitment to providing advanced protection and filtering solutions. Its integration of common-mode filtering with ESD protection not only simplifies the design process but also reduces the PCB footprint, leading to more compact and cost-effective designs. Furthermore, the device's robustness and high-performance characteristics make it an ideal choice for enhancing the reliability and functionality of sensitive electronic equipment.

For designers and engineers looking to improve their product's immunity to external and internal electrical noise while also safeguarding against transient voltage spikes, the ECMF02-3F3 presents a compelling solution, backed by STMicroelectronics' reputation for quality and innovation.

You May Also Be Interested in

Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,051 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess