EN
  • EN
  • DE

MIC2210-PSYML-EV

Part No MIC2210-PSYML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD DUAL CAP LDO WITH OD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 3V, 3.3V
Output Current 300mA, 150mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2210
Win Source Part Number 788474-MIC2210-PSYML-EV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2210-PSYML-EV CAD Model

Description

Microchip Technology's MIC2210-PSYML-EV Product Overview

The MIC2210-PSYML-EV from Microchip Technology is a highly integrated, efficient, and robust evaluation platform designed for the MIC2210, a dual LDO with power sequencing capability. This evaluation board provides a convenient means for engineers and developers to explore the features and performance of the MIC2210 LDO in various application scenarios.

Key Features

  • Dual LDO Configuration: The MIC2210 offers two independent low-dropout regulators with high PSRR (Power Supply Rejection Ratio) and low noise, making it ideal for sensitive RF or analog circuitry.
  • Programmable Power Sequencing: The device includes programmable power sequencing that allows designers to control the power-up and power-down order of the two LDOs, which is critical for managing system power in complex electronic devices.
  • Adjustable Output Voltage: The output voltage of each LDO can be adjusted through external resistors, providing flexibility to cater to different voltage requirements for various components.
  • Thermal and Overcurrent Protection: The MIC2210 incorporates safety features like thermal shutdown and current limit protection to ensure reliable operation under various conditions.
  • Low Quiescent Current: The device is optimized for low quiescent current, which enhances battery life in portable applications.

Applications

The MIC2210-PSYML-EV is suitable for a wide range of applications that require precise voltage regulation and sequencing, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Medical devices
  • Industrial and automation systems

Easy Evaluation and Testing

With the MIC2210-PSYML-EV evaluation board, users can easily connect to the device via standard test points and configure the LDO settings to match their specific requirements. The board is designed for simplicity and ease of use, allowing for quick setup and immediate testing without the need for complex circuitry or additional components.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and security solutions, serving customers across the industrial, automotive, consumer, aerospace and defense, communications, and computing markets.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1229 $68.4916
9+ $14.0494 $126.4446
13+ $13.6105 $176.9365
18+ $13.1716 $237.0888
23+ $12.7327 $292.8521
31+ $11.4149 $353.8619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess