EN
  • EN
  • DE

TYN608RG

Part No TYN608RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 8A 600V 15MA TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 30mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A, 100A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054361-TYN608RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN608RG CAD Model

Description

STMicroelectronics TYN608RG Thyristor SCR

The TYN608RG from STMicroelectronics is a robust and reliable silicon-controlled rectifier (SCR) designed to manage power control and rectification for a wide range of applications. This SCR is a pivotal component in circuits where high surge capability and high voltage are required. It is especially suited for applications in motor control, industrial lighting, and overvoltage crowbar protection.

The device is housed in a TO-220AB non-insulated package, which provides an optimal trade-off between high current handling capability and compactness. With its standardized outline, the TYN608RG is easy to integrate into various designs, ensuring compatibility with a wide array of PCB layouts and thermal management systems.

Key Features of the TYN608RG:

  • High Surge Capability: The TYN608RG can handle surge currents up to 80A, making it an excellent choice for applications that experience short-duration overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, it can be used effectively in circuits with high operating voltages.
  • On-State RMS Current: It boasts an on-state RMS current of 8A, allowing for significant power handling in a compact form factor.
  • Gate Trigger Current: The device has a low gate trigger current (IGT) of less than 25mA, ensuring that it can be easily triggered with minimal power.
  • Thermal Resistance: It offers excellent thermal resistance characteristics, which aid in maintaining stability and performance under varying environmental conditions.

Moreover, the TYN608RG is characterized by its high holding current of 40mA, which helps to prevent unintended turn-off due to transient noises. Its dynamic characteristics include a fast switching speed, which is essential for efficient operation in rectifiers and phase control applications.

STMicroelectronics has designed the TYN608RG to meet stringent quality and reliability standards. Its rugged design is intended to provide long-term reliability, making it a preferred choice for designers looking for a dependable SCR solution. Whether it's for home appliances, power tools, or industrial automation, the TYN608RG is engineered to deliver performance and durability.

For detailed specifications and application notes, designers and engineers are encouraged to refer to the official datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6936 $52.0200
180+ $0.5691 $102.4380
275+ $0.5513 $151.6075
375+ $0.5336 $200.1000
485+ $0.5158 $250.1630
650+ $0.4624 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess