Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Applications Automotive
Interface SPI
Manufacturer Homepage www.st.com
Win Source Part Number 724446-L9678TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name L9678
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian L9678TR CAD Model

Description

The L9678TR from STMicroelectronics is a state-of-the-art automotive engine management IC designed to meet the rigorous demands of modern vehicle powertrains. This advanced system-on-chip solution is tailored to enhance the performance, efficiency, and reliability of automotive engine control systems.

Key Features

  • High Integration: The L9678TR integrates multiple functions into a single chip, reducing the number of components required in the engine control unit (ECU). This integration helps to minimize the size and complexity of the ECU design, leading to cost savings and improved reliability.
  • Robust Performance: Engineered to operate under the harsh conditions typical of automotive environments, the L9678TR is capable of withstanding extreme temperatures, vibrations, and electrical disturbances, ensuring consistent performance throughout the vehicle's lifespan.
  • Advanced Diagnostics: The device includes comprehensive diagnostic capabilities that allow for real-time monitoring of system performance. This feature aids in early detection of potential issues, facilitating preventative maintenance and reducing the likelihood of vehicle breakdowns.
  • Flexible Fuel Management: With support for various fuel types, including gasoline, diesel, and alternative fuels, the L9678TR is a versatile solution that can adapt to different engine configurations and global market requirements.
  • Enhanced Control Algorithms: The IC comes equipped with sophisticated control algorithms that optimize engine timing, fuel injection, and ignition to improve fuel economy and reduce emissions.

Applications

The L9678TR is ideal for a wide range of automotive applications, particularly those requiring precise engine control and management. It is commonly used in:

  • Passenger Cars
  • Light to Medium Duty Trucks
  • Motorcycles
  • Marine Engines
  • Off-Highway Vehicles

STMicroelectronics' commitment to innovation is evident in the L9678TR, providing automotive manufacturers with a reliable and efficient solution for next-generation engine management systems. The L9678TR enables designers to create more eco-friendly vehicles without compromising on performance or driver satisfaction.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3839 $57.5263
41+ $2.7765 $113.8365
63+ $2.6898 $169.4574
87+ $2.6030 $226.4610
112+ $2.5162 $281.8144
149+ $2.2559 $336.1291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,018 pieces
MOQ: 17 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention