EN
  • EN
  • DE

STM705DS6E

Part No STM705DS6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM705
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250958-STM705DS6E
Ultra Librarian 3D Model Ultra Librarian STM705DS6E CAD Model

Description

Introducing the STM705DS6E Microcontroller from STMicroelectronics

The STM705DS6E is a cutting-edge microcontroller from the reputable STMicroelectronics that offers a robust blend of performance, power efficiency, and advanced features. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking to enhance their products with reliability and versatility.

Core Features

  • High-Performance Architecture: At the heart of the STM705DS6E is a high-performance 32-bit RISC core operating at a frequency of up to 16 MHz. This core provides the computational power necessary to handle complex tasks efficiently.
  • Memory Capabilities: The device includes 4 Kbytes of EEPROM and 8 Kbytes of system RAM, offering ample storage for instructions and data. This ensures smooth operation even in applications that require substantial data handling.
  • Robust I/O Options: The STM705DS6E is equipped with numerous I/O ports, including 21 GPIOs, which allow for flexible interfacing with other components and peripherals. This makes it a versatile choice for a variety of electronic designs.
  • Advanced Peripherals: It comes packed with a range of built-in peripherals such as a watchdog timer, a window watchdog, and a serial communication interface. These peripherals support enhanced functionality and help reduce external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the STM705DS6E features different low-power modes, making it suitable for battery-powered or energy-sensitive applications.

Reliability and Safety

The STM705DS6E is engineered to meet the demands of critical systems. It includes a low-voltage detector to prevent improper operation at low voltages and an automatic wakeup feature that ensures the system remains responsive in low-power modes. Safety and reliability are further bolstered by the built-in brown-out reset and power-on reset circuits.

Applications

This microcontroller is versatile enough to be used across a diverse range of applications. It is particularly well-suited for industrial control systems, home automation, alarm systems, and battery management systems. Its robust feature set also makes it a prime choice for automotive and medical applications where reliability is paramount.

With the STM705DS6E, STMicroelectronics continues its tradition of delivering high-quality, innovative products that push the boundaries of microcontroller technology. Designers and engineers looking for a reliable microcontroller with a rich set of features need to look no further than the STM705DS6E.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess