EN
  • EN
  • DE

TPS79601DRBEVM

Part No TPS79601DRBEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V, 2.5V, 2.8V, 3.3V
Output Current 1A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS79601
Win Source Part Number 792562-TPS79601DRBEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79601
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS79601DRBEVM CAD Model

Description

The TPS79601DRBEVM from Texas Instruments is a state-of-the-art evaluation module designed to help both novice and experienced engineers explore the capabilities and performance of the TPS79601 low-dropout (LDO) voltage regulator. This evaluation module (EVM) provides a robust platform for testing and prototyping, offering a practical approach to understanding the features and benefits of the TPS79601 LDO in various applications.

Key Features and Benefits

  • High-Performance LDO: The TPS79601DRBEVM showcases the TPS79601 LDO regulator, which delivers a high power-supply rejection ratio (PSRR) and low noise, making it ideal for sensitive RF and analog circuitry.
  • Adjustable Output Voltage: The EVM supports an adjustable output voltage range from 1.2V to 5.5V, allowing users to customize the voltage settings according to their specific design requirements.
  • Thermal and Overcurrent Protection: Equipped with built-in thermal shutdown and overcurrent protection, the TPS79601DRBEVM ensures safe operation under various conditions, protecting both the module and the application.
  • Easy-to-Use: With pre-configured settings and easy-to-access test points, the EVM simplifies the evaluation process, enabling quick and straightforward experimentation and data collection.

Applications

The versatility of the TPS79601DRBEVM makes it suitable for a wide array of applications, including:

  • High-precision analog circuits
  • RF applications
  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Maximum Output Current: 1A
  • Low Dropout Voltage
  • Adjustable Output Voltage Range: 1.2V to 5.5V
  • High PSRR: 70 dB (typical) at 1 kHz
  • Low Output Noise: 28 µVRMS (typical) for 10 Hz to 100 kHz

For engineers seeking to enhance their power management solutions with a reliable and efficient LDO regulator, the TPS79601DRBEVM from Texas Instruments provides an excellent platform for development and testing.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess