EN
  • EN
  • DE

1N5711

Part No 1N5711
Manufacturer STMicroelectronics
Catalog RF Diodes
Description RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 426063
Standard Package 1
Category Discrete Semiconductor Products
Family RF Diodes
Packaging Reel
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 70V
Current - Max 15mA
Capacitance @ Vr F 2pF @ 0V 1MHz
Power Dissipation (Max) 430mW
Package DO-204AH DO-35 Axial
Manufacturer Device Package DO-35
Catalog Small Signal Schottky Diodes
Win Source Part Number 037513-1N5711
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name 1N5711
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1N5711 CAD Model

Description

The 1N5711 from STMicroelectronics is a high-efficiency silicon Schottky diode that is widely renowned for its low forward voltage drop and fast switching capabilities. This diode is encapsulated in a DO-35 package, which is a small and durable form factor suitable for a vast array of electronic applications. The 1N5711 is specifically designed to suit high-frequency applications and is an excellent choice for use in RF systems, switching power supplies, converters, and other high-speed logic circuits.

Key Features

  • Low Forward Voltage Drop: The 1N5711 provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in its applications.
  • Fast Switching Speed: With its fast switching action, this diode is ideal for high-speed switching applications, minimizing the transition times and reducing energy loss.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the 1N5711 is no exception. It is designed to be reliable and stable over its operational lifespan.
  • Reverse Voltage: It can handle a reverse voltage of 70 volts, making it suitable for many electronic circuits that require high voltage handling capabilities.
  • Low Reverse Leakage Current: The diode features a low leakage current in the reverse direction, which helps to maintain efficiency and reduce standby power consumption.

Applications

The 1N5711 Schottky diode is versatile and can be used in various electronic circuits and systems. Some of the common applications include:

  • RF circuits and microwave devices
  • Power rectification
  • Protection circuits
  • Voltage clamping
  • Charge storage circuits
  • Switching power supplies

Whether you are designing a new circuit or replacing a component in an existing system, the 1N5711 Schottky diode from STMicroelectronics offers the performance and reliability you need to ensure efficient and stable operation. Its compact size and robustness make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0731 $50.0735
1,670+ $0.0600 $100.2000
2,585+ $0.0581 $150.1885
3,560+ $0.0562 $200.0720
4,600+ $0.0544 $250.2400
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,520 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess