EN
  • EN
  • DE

FT234XD-R

Part No FT234XD-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Status Active
Protocol USB
Purpose Bridge, USB to UART
Standards USB 2.0
Supply Voltage - Operating 2.97 V to 5.5 V
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 12-DFN (3x3)
Win Source Part Number 1040295-FT234XD-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FT234XD
Introduction Date February 15, 2013
ECCN EAR99
Country of Origin Indonesia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FT234XD-R CAD Model

Description

The FT234XD-R is a compact bridge device from Future Technology Devices International Ltd (FTDI) that converts signals from a USB interface to basic UART (Universal Asynchronous Receiver/Transmitter). This integrated circuit is part of FTDI's expansive USB product line, which is known for its high reliability and ease of use.

Featuring FTDI's proprietary 'USB to UART' technology, the FT234XD-R is designed for simplicity and functionality, making it an ideal solution for applications requiring serial communication over USB. The device is perfect for upgrading legacy peripherals to USB, interfacing MCU-based designs to USB, or even for battery chargers that require USB connectivity for status and control purposes.

The FT234XD-R provides a cost-effective solution without compromising on performance. It supports baud rates from 300 baud to 3 Mbaud and comes with a full set of USB power configuration options, including self-powered and bus-powered configurations. The device also includes an integrated 2048 byte EEPROM, which can be used for storing device descriptors and CBUS I/O configuration.

Notably, the FT234XD-R is equipped with FTDI’s royalty-free Virtual Com Port (VCP) and Direct (D2XX) drivers, which offer further ease of integration and broad operating system compatibility, including support for Windows, Mac, Linux, and Android platforms. The VCP drivers allow the FT234XD-R to appear as a COM port to serial applications, while the D2XX drivers provide a direct access to the USB device via a DLL application programming interface.

For rapid development and prototyping, the FT234XD-R is available in a compact 16-pin SSOP package, making it suitable for space-constrained applications. Furthermore, the device is fully compliant with USB 2.0 specifications and has an operating temperature range of -40°C to 85°C, ensuring reliable operation across diverse environments.

The FT234XD-R from FTDI is a testament to the company's commitment to providing advanced USB technology that is both accessible and efficient for designers and engineers across various industries.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.4225
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,970 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess