Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194700-STPS125U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS125U CAD Model

Description

STPS125U - Schottky Rectifier from STMicroelectronics

The STPS125U is a high-performance Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered to meet the demands of modern electronic circuits, offering a combination of low forward voltage drop and high current capability. With its robust design, the STPS125U is an ideal choice for a variety of applications including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: This characteristic ensures high efficiency in applications, leading to energy savings and reduced heat generation.
  • High Current Capability: With the ability to handle high currents, the STPS125U is suitable for demanding power applications.
  • High Junction Temperature: The device can operate at high temperatures, making it reliable in extreme conditions and reducing the need for additional cooling.
  • Avalanche Rated: The rectifier can safely handle brief overvoltage events, providing additional protection to the circuit.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Automotive applications
  • Free-wheeling diodes in power converters
  • Reverse battery protection

Technical Specifications

  • Package: SMB (DO-214AA)
  • Forward Current (If(AV)): 1 A
  • Repetitive Peak Reverse Voltage (Vrrm): 150 V
  • Forward Voltage Drop (Vf): Typically 0.85 V at 1 A
  • Operating Junction Temperature Range: -40°C to 175°C

The STPS125U Schottky rectifier is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether it's for industrial, automotive, or consumer applications, the STPS125U is designed to deliver optimal performance with its superior characteristics and robustness.

For detailed information, technical documents, and support, visit the STMicroelectronics official product page for the STPS125U Schottky Rectifier.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention