Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series Ripple Blocker
Channels per IC 1 - Single
Voltage - Output 3.3V
Output Current 500mA
Voltage - Input 1.8 V ~ 3.6 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC94355
Win Source Part Number 788825-MIC94355-SYMT-EV
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC94355-SYMT-EV CAD Model

Description

MIC94355-SYMT-EV - Microchip Technology

The MIC94355-SYMT-EV from Microchip Technology is a state-of-the-art evaluation board designed for engineers and developers to assess the capabilities of the MIC94355, a high-efficiency, integrated synchronous buck regulator. This evaluation board serves as a practical tool to facilitate testing and development, allowing for a hands-on approach to understanding the performance and features of the regulator in various applications.

The MIC94355 is a compact, PWM (Pulse Width Modulation) controlled, 2A synchronous buck regulator which is highly efficient and designed for a wide input voltage range. This makes it an ideal choice for portable devices, where power efficiency and battery life are of utmost importance. With its adjustable output voltage and a high switching frequency that reduces the size of external components, the MIC94355 provides a versatile solution for power management.

The MIC94355-SYMT-EV evaluation board comes equipped with a variety of features that make it simple to use and evaluate. These include test points for all critical signals, enabling easy probing and signal analysis. The board also provides jumpers and headers to facilitate quick configuration changes and experimentation without the need for soldering, thereby accelerating the development process.

Designed with an emphasis on flexibility, the evaluation board supports a range of input voltages, accommodating various source power levels. Moreover, its compact size and pre-mounted components make it convenient for immediate use, requiring minimal setup to begin testing.

In summary, the MIC94355-SYMT-EV is an excellent tool for engineers to explore the functionalities and optimize the use of the MIC94355 synchronous buck regulator in their designs. With its user-friendly interface, comprehensive test points, and configuration options, this evaluation board is an essential asset for developing efficient power solutions with Microchip Technology's innovative regulators.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS73401
Need more? Email Us
ECAD model for TPS73401DRVEVM-527
Analog Devices Inc.
DEMO BOARD FOR LT3088EDD / LT3088 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for DC2279A
Texas Instruments
DEMO MODULE FOR SOT23-5,6 LDO'S
Need more? Email Us
ECAD model for DEM-SOT23LDO
Infineon Technologies
DEMOBOARD TLF4277-2EL / TLF4277-2 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for DEMOBOARDTLF42772ELTOBO1
Microchip Technology
Need more? Email Us
ECAD model for SOT23-5EV-VREG
Infineon Technologies
TLS115B0LD 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for TLS115B0LDDEMOBOARDTOBO1
Microchip Technology
MIC69303 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for MIC69303YML-EV
Infineon Technologies
TLS102B0MB 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
ECAD model for TLS102B0MBBOARDTOBO1
Infineon Technologies
EVAL BOARD FOR TLS805B1SJV
Need more? Email Us
ECAD model for TLS805B1SJVBOARDTOBO1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention