EN
  • EN
  • DE

PTN36242LBS

Part No PTN36242LBS
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description CONSUMER CIRCUIT, PQCC32 / Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931085-PTN36242LBS
Ultra Librarian 3D Model Ultra Librarian PTN36242LBS CAD Model

Description

Product Overview: PTN36242LBS by NXP

The PTN36242LBS is a high-performance, versatile dual port SuperSpeed USB 3.0 redriver from NXP Semiconductors designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This cutting-edge component is an ideal solution for applications where signal integrity is a critical factor, such as in desktops, laptops, workstations, servers, and docking stations.

Key Features

  • USB 3.0 Compliance: The PTN36242LBS supports SuperSpeed USB 3.0 data rates of 5 Gbps, ensuring compatibility with the latest USB standards for high-speed data transfer.
  • Dual Port Operation: With dual redriver channels, this device can handle two USB ports simultaneously, providing greater flexibility and saving space on the PCB.
  • Signal Integrity Enhancement: It offers programmable equalization and de-emphasis levels to optimize performance over various physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN36242LBS operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Small Form Factor: The compact package size enables easy integration into space-constrained designs.
  • Automatic Receiver Detection: It features automatic receiver termination detection, simplifying the design and ensuring optimal electrical characteristics.

Applications

The versatility of the PTN36242LBS makes it suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Workstations and Servers
  • Computer Docking Stations
  • High-speed Data Storage and Transfer Devices
  • Consumer Electronics requiring robust USB connections

Technical Specifications

The PTN36242LBS operates at a commercial temperature range and is available in a small, lead-free 3.5 mm x 5.5 mm 36-HVQFN package. It requires a single 3.3V supply for operation and features built-in power management capabilities.

For developers and designers looking for a reliable solution to enhance USB 3.0 connectivity, the PTN36242LBS provides an excellent blend of performance, power efficiency, and design flexibility. Its advanced features ensure that it can meet the needs of the most demanding USB applications.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess