EN
  • EN
  • DE

DS15MB200TSQX

Part No DS15MB200TSQX
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1168861-DS15MB200TSQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS15MB200TSQX CAD Model

Description

The DS15MB200TSQX is a 1.5 Gbps 2-Channel Repeater from Texas Instruments (formerly National Semiconductor). It's designed to address the increasing demands for signal integrity in high-speed data transmission systems. This repeater is particularly useful in extending the reach and improving the reliability of signals traveling over FR-4 printed circuit boards, cables, and connectors.

Applications:

  • Servers: Enhancing signal quality in server backplanes and interconnects.
  • Storage Systems: Improving data transfer reliability in storage area networks (SAN) and networked storage devices.
  • Networking Equipment: Boosting signal strength in routers, switches, and other networking infrastructure.
  • High-Speed Data Cables: Extending the usable length of cables while maintaining signal integrity.
  • PC Motherboards: Signal conditioning for PCI Express and other high-speed interfaces.

Features:

  • 2-Channel Repeater: Provides two independent channels for signal repeating.
  • 1.5 Gbps Data Rate: Supports data rates up to 1.5 Gigabits per second.
  • Input Equalization: Compensates for signal attenuation and ISI (Inter-Symbol Interference) caused by lossy transmission media.
  • Output Pre-emphasis: Pre-distorts the output signal to counteract the effects of transmission line losses.
  • Adjustable Equalization and Pre-emphasis: Allows fine-tuning of the signal conditioning parameters to optimize performance for different channel characteristics.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Small Package: Available in a space-saving package for high-density applications.

Benefits:

  • Extended Reach: Enables longer transmission distances without compromising signal integrity.
  • Improved Signal Quality: Reduces bit errors and improves overall system reliability.
  • Simplified System Design: Reduces the need for expensive low-loss materials and complex signal routing.
  • Increased System Performance: Allows for higher data rates and greater bandwidth.
  • Reduced System Cost: Enables the use of lower-cost materials and components.

Additional Details:

The DS15MB200TSQX incorporates advanced equalization and pre-emphasis techniques to compensate for signal degradation caused by the transmission channel. Its adjustable parameters allow for optimization across a wide range of channel characteristics, making it suitable for various applications. The device operates from a single 3.3V power supply and is available in a space-saving QFN package. It supports various signaling standards, including LVDS and CML.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9688 $53.8128
14+ $7.3591 $103.0274
22+ $7.1291 $156.8402
29+ $6.8991 $200.0739
38+ $6.6692 $253.4296
51+ $5.9792 $304.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,392 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess