Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168632-DS100BR210SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100BR210SQE CAD Model

Description

Introducing the Texas Instruments DS100BR210SQE

The DS100BR210SQE is a state-of-the-art dual-channel retimer from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with cutting-edge technology, this device is engineered to enhance signal integrity for high-speed data transmission. It is an ideal solution for applications that demand robust and reliable data transfer across printed circuit boards or cable interconnects.

Key Features and Benefits

  • High-Speed Performance: The DS100BR210SQE operates at an impressive data rate of up to 10.3125 Gbps per channel, making it suitable for high-throughput applications such as 10G Ethernet, Fibre Channel, and other data-intensive interfaces.
  • Adaptive Equalization: With its built-in adaptive equalization feature, this device can compensate for signal loss across long traces and backplanes, ensuring a clean and stable signal at the receiver end.
  • Dual-Channel Operation: The retimer supports dual-channel operation, allowing for simultaneous bidirectional communication and doubling the effective data bandwidth.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics, and the DS100BR210SQE does not disappoint. It features low power consumption, minimizing thermal challenges and reducing the overall system power budget.
  • Programmable Settings: Users can fine-tune the performance of the DS100BR210SQE through programmable settings accessible via an I2C interface. This flexibility ensures optimal compatibility and performance across various system designs.
  • Robust Design: The device is built to withstand harsh environments and is characterized by its excellent tolerance to electrostatic discharge (ESD).

Applications

The DS100BR210SQE is versatile and can be implemented in a wide range of applications. It is particularly well-suited for:

  • Data center infrastructure
  • High-speed networking equipment
  • Storage systems and servers
  • Telecommunications equipment

With its advanced features and reliable performance, the DS100BR210SQE from Texas Instruments represents a premier choice for system designers looking to overcome the challenges of high-speed data transmission. Whether it's for enterprise networking, storage, or high-performance computing, this retimer is sure to enhance the integrity and efficiency of your digital communications.

You May Also Be Interested in

Maxim Integrated
IC REDRIVER ESATA 1CH 20TQFN
Lowest to €3.6840
ECAD model for MAX4951BECTP+T
Maxim Integrated
IC REDRIVER ESATA 1CH 20TQFN
Lowest to €1.7421
ECAD model for MAX4951CCTP+T
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 16-Pin SSOP N Tube / IC ACCELERATR I2C HOTSWAP 16SSOP
Lowest to €11.8525
ECAD model for LTC4309IGN#PBF
Texas Instruments
IC REDRIVER PCIE 8CHAN 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to €16.1641
ECAD model for DS80PCI810NJYT
Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
ECAD model for LTC4313CMS8-2#PBF
Linear Technology
I2C Buffer 3.3V/5V Automotive 10-Pin MSOP Tube / IC ACCELERATR I2C HOTSWAP 10MSOP
Lowest to €14.0269
ECAD model for LTC4304IMS#PBF
Linear Technology
I2C Logic Buffer 3.3V/5V Automotive 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Need more? Email Us
ECAD model for LTC4313CDD-1#PBF
Linear Technology
I2C Buffer 3.3V/5V Automotive 10-Pin MSOP Tube / IC ACCELERATOR I2C 2CH 10MSOP
Lowest to €11.1385
ECAD model for LTC4302IMS-2#PBF
Linear Technology
I2C Buffer 16-Pin MSOP T/R / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Lowest to €1.9893
ECAD model for LTC4312CMS#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €11.2898 €56.4489
11+ €9.2635 €101.8988
18+ €8.9740 €161.5325
24+ €8.6844 €208.4264
31+ €8.3950 €260.2457
41+ €7.5265 €308.5871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention