EN
  • EN
  • DE

PMN45EN.135

Part No PMN45EN.135
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 350838-PMN45EN.135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMN45EN.135 CAD Model

Description

The PMN45EN.135 is a cutting-edge MOSFET transistor product from NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications. Designed for high efficiency and power density, this product is a testament to NXP's commitment to innovation and quality in the field of power management and switching technology.

Key Features

  • Low On-Resistance: The PMN45EN.135 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall device efficiency.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power conversion applications.
  • Thermal Management: With an optimized thermal design, the PMN45EN.135 ensures reliable operation even under high temperature conditions.
  • Compact Footprint: The device's small form factor is perfect for space-constrained applications, providing powerful performance without the need for a large PCB area.

Applications

The PMN45EN.135 is suitable for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Power management for portable devices
  • Motor control systems
  • Computing and server power supplies
  • Telecommunication equipment

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 100A
Power Dissipation (PD) 3.1W
Operating Temperature -55°C to 150°C

Quality and Reliability

NXP Semiconductors ensures that the PMN45EN.135 meets the highest quality and reliability standards. Each component is subjected to rigorous testing and validation processes to guarantee performance in even the most demanding environments.

For detailed product information, datasheets, and support, customers are encouraged to visit NXP's official website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,521 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess