EN
  • EN
  • DE

ICM-42688-P

Part No ICM-42688-P
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope, 6 Axis
Base Product Number ICM-42688
Other Names 1428-ICM-42688-PTR,1428-ICM-42688-PDKR,1428-ICM-42688-PCT
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 9031.80.8085
Win Source Part Number 1235067-ICM-42688-P
Ultra Librarian 3D Model Ultra Librarian ICM-42688-P CAD Model

Description

The ICM-42688-P is a high-performance 6-axis MEMS MotionTracking device that combines a 3-axis gyroscope and a 3-axis accelerometer. Manufactured by TDK InvenSense, this sensor is designed for a wide range of applications requiring accurate and reliable motion tracking.

Applications:

  • Mobile Devices: Smartphones, tablets, and other portable devices for motion-based user interfaces, gaming, and augmented reality applications.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables for activity monitoring, gesture recognition, and motion tracking.
  • Robotics: Navigation, stabilization, and control of robots and drones.
  • Gaming: Motion controllers, virtual reality headsets, and other gaming peripherals.
  • Industrial Applications: Equipment monitoring, vibration analysis, and precision control systems.

Features:

  • 6-Axis Motion Tracking: Combines a 3-axis gyroscope and a 3-axis accelerometer for comprehensive motion sensing.
  • High Accuracy: Provides precise and reliable motion data for demanding applications.
  • Low Noise: Minimizes noise in the output signal for improved data quality.
  • Digital Interface: Communicates with microcontrollers and other devices via SPI or I2C.
  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.

Benefits:

  • Improved Motion Tracking: Accurate and reliable motion data enhances the performance of motion-based applications.
  • Enhanced User Experience: Enables more intuitive and responsive user interfaces.
  • Increased System Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Integration: Digital interface simplifies the process of incorporating the sensor into existing systems.
  • Robust Performance: Designed to withstand harsh environmental conditions.

Additional Details:

The ICM-42688-P features a wide range of configurable parameters, including sensitivity, sampling rate, and filter settings. It also includes built-in temperature compensation to ensure accurate measurements over a wide temperature range. The sensor is typically available in a small surface-mount package. Refer to the TDK InvenSense datasheet for detailed electrical and mechanical specifications, as well as application notes and example code for implementation. Proper calibration and sensor fusion techniques are essential for achieving optimal performance in specific applications.

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Murata Electronics North America
Sensor Output
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess