EN
  • EN
  • DE

DS160PT801ACBR

Part No DS160PT801ACBR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE 4.016-GBPS8-LANE (16-CHANNE / Retimer Channel 16Gbps 332-FCBGA (8.5x13.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Retimer
Applications PCI Express®
Data Rate (Max) 16Gbps
Signal Conditioning Input Equalization
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 332-TFBGA, FCBGA
Supplier Device Package 332-FCBGA (8.5x13.4)
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337924-DS160PT801ACBR
Ultra Librarian 3D Model Ultra Librarian DS160PT801ACBR CAD Model

Description

Introducing the DS160PT801ACBR from Texas Instruments

The DS160PT801ACBR is a state-of-the-art retimer solution designed to enhance signal integrity for high-speed data communication. Manufactured by Texas Instruments, a leader in the semiconductor industry, this device is engineered to cater to the rigorous demands of modern data infrastructure. It is an ideal component for applications in data centers, high-performance computing, and networking equipment where high data rates and signal integrity are paramount.

Key Features

  • High-Speed Performance: The DS160PT801ACBR supports data rates up to 16 Gbps, making it suitable for usage with the latest high-speed interfaces such as PCIe Gen4, USB 3.2, and SATA.
  • Advanced Signal Conditioning: This retimer incorporates sophisticated signal conditioning capabilities to extend the reach of PCB traces and cables, ensuring reliable communication over longer distances or through challenging electrical environments.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power footprint, which is crucial for reducing operational costs and meeting thermal design requirements.
  • Adaptive Equalization: The device features adaptive equalization, which automatically adjusts to optimize signal quality across various channel conditions, enhancing the robustness of data transfers.
  • Easy Integration: With its small form factor and compatibility with standard industry interfaces, the DS160PT801ACBR can be easily integrated into existing designs, facilitating a smooth design-in process.

Applications

The DS160PT801ACBR is versatile and can be deployed across a wide range of applications, including:

  • Server and Storage Systems
  • Networking Equipment like Routers and Switches
  • Data Center Infrastructure
  • High-performance Computing Platforms
  • Consumer Electronics requiring high-speed data transfer

With its robust feature set and Texas Instruments' reputation for quality and reliability, the DS160PT801ACBR is the go-to solution for designers looking to enhance their high-speed data communication systems. Its advanced signal integrity tools ensure that your data moves quickly and reliably, making it a valuable asset for any high-performance data application.

Conclusion

The DS160PT801ACBR from Texas Instruments represents a leap forward in retimer technology, providing the speed, efficiency, and reliability required for today's high-speed digital ecosystems. Whether you're upgrading existing infrastructure or building new systems from the ground up, this retimer is engineered to meet the challenges of data communication head-on.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2308 $57.2308
3+ $46.9586 $140.8758
4+ $45.4912 $181.9648
5+ $44.0237 $220.1185
6+ $42.5563 $255.3378
8+ $38.1539 $305.2312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess