EN
  • EN
  • DE

LTC4332IUFD#PBF

Part No LTC4332IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SPI EXTEND OVER RUGGED DIFFERENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000376-LTC4332IUFD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Package Tube
Type Extender
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Package / Case 20-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x5)
Ultra Librarian 3D Model Ultra Librarian LTC4332IUFD#PBF CAD Model

Description

Product Overview: LTC4332IUFD#PBF

The LTC4332IUFD#PBF is a high-performance, long-range wireless communication solution designed and manufactured by Analog Devices Inc. This robust product is engineered to provide reliable wireless connectivity in a variety of applications, including industrial control, remote sensing, and telemetry systems.

Key Features

  • Durable Construction: Housed in a compact, 28-lead QFN package, the LTC4332IUFD#PBF is designed to withstand harsh industrial environments. Its robust design ensures long-term reliability and performance.
  • Advanced Wireless Technology: Utilizing state-of-the-art wireless technology, this device offers exceptional range and data integrity. It is capable of maintaining a strong signal even in the presence of interference or in challenging physical environments.
  • High Data Rates: The LTC4332IUFD#PBF supports high-speed data transmission, enabling quick and efficient communication between devices. This makes it suitable for applications requiring real-time data exchange.
  • Low Power Consumption: Designed with energy efficiency in mind, the product operates with minimal power consumption, making it ideal for battery-powered applications or where power conservation is crucial.
  • Easy Integration: The device is easy to integrate into existing systems, thanks to its user-friendly interface and compatibility with standard communication protocols.

Applications

  • Industrial Automation
  • Remote Monitoring and Control Systems
  • Wireless Sensor Networks
  • Building Automation
  • IoT Devices

With its combination of durability, high performance, and ease of use, the LTC4332IUFD#PBF from Analog Devices Inc. is an excellent choice for any application requiring reliable wireless communication. Whether it's for transmitting data across a factory floor or collecting information from remote sensors, this product stands out as a versatile and efficient solution.

Additional Information

For more detailed specifications and application guidance, customers are encouraged to review the product datasheet and user manuals provided by Analog Devices Inc. Technical support and design resources are also available to assist with integration and to ensure optimal performance in your specific application.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess