EN
  • EN
  • DE

P5020NSE1MMB

Part No P5020NSE1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 2.0GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P5
Package Tray
Part Status Obsolete
Core Processor PowerPC e5500
Speed 2.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P5020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929863-P5020NSE1MMB
Ultra Librarian 3D Model Ultra Librarian P5020NSE1MMB CAD Model

Description

The NXP P5020NSE1MMB is a high-performance, power-efficient processor designed to meet the rigorous demands of networking, telecommunications, and industrial applications. Based on the QorIQ P5 family, this processor integrates dual e5500 cores built on Power Architecture technology, offering a sophisticated balance of processing power and energy consumption.

Key Features

  • Core Architecture: The P5020NSE1MMB features dual 64-bit e5500 cores that can run up to 2.0 GHz, providing robust computational capabilities for complex tasks.
  • Cache Memory: Each core comes equipped with a 128 KB L1 cache and a 512 KB L2 cache, enhancing performance for data-intensive operations.
  • Integrated Memory Controller: A high-speed DDR3/DDR3L memory controller supports up to 64 GB of memory, ensuring ample bandwidth for multitasking and high-performance applications.
  • Connectivity: This processor includes a variety of high-speed interfaces, such as PCI Express Gen 2, Serial RapidIO, and dual Gigabit Ethernet, facilitating fast and flexible system interconnects.
  • Security Features: The P5020NSE1MMB is equipped with advanced security features including a secure boot, encryption, and tamper detection, making it suitable for applications where data security is paramount.
  • Power Efficiency: Designed with NXP's energy-efficient technologies, the processor delivers exceptional performance-per-watt, reducing the overall power consumption for eco-friendly and cost-effective operations.
  • Virtualization Support: Built-in support for virtualization allows for efficient resource utilization and management, enabling multiple operating systems to run concurrently on a single processor.

Applications

The versatility of the NXP P5020NSE1MMB makes it ideal for a wide range of applications, including network routers and switches, firewall and VPN appliances, industrial control systems, and aerospace and defense systems. Its robust feature set ensures that systems built around the P5020NSE1MMB can handle the demands of today's complex computing environments.

With its combination of performance, connectivity, and security, the NXP P5020NSE1MMB stands out as a reliable and efficient solution for system designers looking to build high-end embedded and computing systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess