EN
  • EN
  • DE

P82B715TD-T

Part No P82B715TD-T
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C-bus extender
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234834-P82B715TD-T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian P82B715TD-T CAD Model

Description

The NXP P82B715TD-T is a versatile I2C bus extender, designed to provide a robust and efficient solution for extending the reach of the I2C bus communication interface. This innovative device allows for the extension of the I2C bus by buffering both the data (SDA) and the clock (SCL) lines, which enables the system to function over longer distances without compromising signal integrity or communication speed.

Key Features

  • Extended Bus Length: The P82B715TD-T allows for significant extension of the I2C bus line, which is typically limited to a few meters. With this extender, the bus can be extended up to 50 meters or more, depending on the system's environment and bus load.
  • Increased Load Capacity: It can support more than the standard 400 pF bus capacitance, enabling the connection of more devices to the bus without degradation of signal quality.
  • Compatibility: The device is fully compatible with the I2C standard, ensuring seamless integration with existing I2C devices and systems.
  • Bidirectional Operation: The P82B715TD-T supports bidirectional data transfer on the I2C bus, maintaining full functionality for both read and write operations.
  • Low Standby Current: It features a low standby current, which contributes to power efficiency in the system, making it suitable for battery-operated devices.

Applications

The NXP P82B715TD-T is ideal for a wide range of applications that require long-distance I2C communication or a large number of I2C devices. It is commonly used in:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Robotics
  • Consumer electronics

Product Specifications

The P82B715TD-T operates over a supply voltage range of 3.0V to 12V, which provides flexibility for various system voltage levels. The package type is SOIC-8, which is widely used and easy to integrate into PCB designs. Its operating temperature range is from -40°C to +85°C, allowing reliable performance in diverse environmental conditions.

Conclusion

In conclusion, the NXP P82B715TD-T I2C bus extender is a crucial component for any design that demands robust and extended I2C bus capabilities. Its ability to maintain signal integrity over longer distances and support a higher number of devices makes it an invaluable tool in enhancing the performance and scalability of I2C-based systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2986 $56.5972
4+ $26.5075 $106.0300
6+ $25.6120 $153.6720
9+ $23.8209 $214.3881
11+ $22.9254 $252.1794
14+ $22.0299 $308.4186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess