EN
  • EN
  • DE

DS50PCI402SQE

Part No DS50PCI402SQE
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS50PCI402 2.5 Gbps / 5.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169419-DS50PCI402SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS50PCI402SQE CAD Model

Description

Product Overview: Texas Instruments DS50PCI402SQE

The DS50PCI402SQE is a cutting-edge PCIe 2.0 quad lane repeater from Texas Instruments, designed to enhance and secure signal integrity by repeating high-speed signals through PCIe slots. This product is an ideal solution for extending the reach of your PCIe signals and is particularly suitable for server, workstation, network, and telecommunications applications where signal integrity may be compromised due to extended distances or noisy environments.

Key Features

  • PCI Express 2.0 Compliant: The DS50PCI402SQE complies with the PCIe 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • Quad Lane Repeater: With four lanes of high-speed signal conditioning, this repeater can effectively manage multiple data streams simultaneously, making it highly efficient for complex systems.
  • Signal Conditioning: The device includes advanced signal conditioning features that help to reduce jitter and electromagnetic interference (EMI), thereby improving signal integrity and system reliability.
  • Equalization: Adaptive equalization is built into the DS50PCI402SQE, providing the ability to optimize performance over various physical media by reducing inter-symbol interference.
  • Low Power Consumption: Designed with power efficiency in mind, the repeater maintains a low power consumption profile, which is crucial for thermal management in dense electronic environments.
  • Hot-Plug Capable: This repeater supports hot-plug operations, allowing for seamless integration and maintenance without the need to power down the system.

Applications

The DS50PCI402SQE is versatile and can be used in a variety of applications, including but not limited to:

  • Data Centers and Servers
  • Workstations
  • High-Performance Computing
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

The device comes in a compact 36-pin QFN package and operates over a temperature range of -40°C to 85°C. It also includes an integrated test mode that facilitates system diagnostics and troubleshooting. The DS50PCI402SQE is designed to meet the rigorous demands of high-speed data environments, ensuring that your system maintains peak performance even under challenging conditions.

Whether you are upgrading an existing system or building a new one, the DS50PCI402SQE from Texas Instruments provides the reliability and performance necessary to maintain high-speed data integrity across PCIe interfaces.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7787 $57.5574
5+ $23.6133 $118.0665
7+ $22.8754 $160.1278
10+ $22.1375 $221.3750
12+ $21.3996 $256.7952
16+ $19.1858 $306.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess