EN
  • EN
  • DE

TL431IDBZR,215

Part No TL431IDBZR,215
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 099572-TL431IDBZR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431IDBZR,215 CAD Model

Description

Product Overview: TL431IDBZR,215

The TL431IDBZR,215 is a precision programmable reference from NXP Semiconductors, renowned for its reliability and versatility in various applications. This shunt voltage reference IC is an essential component for power supply and voltage regulation solutions, offering a high degree of stability and accuracy.

Key Features

  • Adjustable Output Voltage: The device can be programmed from the reference voltage of 2.495 V up to 36 V with two external resistors.
  • Low Temperature Coefficient: Ensuring stable operation across a wide temperature range, the TL431IDBZR,215 boasts a low temperature coefficient, making it suitable for temperature-critical applications.
  • Low Output Noise: With its low noise output, it is ideal for use in noise-sensitive electronic circuits.
  • High Precision: Offers a 0.5% tolerance at 25°C for precise voltage regulation, which is critical for sensitive electronics.
  • Wide Operating Current Range: Capable of operating from 1 mA to 100 mA, allowing for flexibility in various circuit configurations.
  • Surface-Mount Package: Comes in a small outline transistor (SOT-23) package, making it suitable for high-density PCB designs.

Applications

The TL431IDBZR,215 is commonly used in a variety of applications, including:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Battery chargers
  • Power management for consumer, industrial, and automotive products

Quality and Reliability

As part of NXP's commitment to quality, the TL431IDBZR,215 is designed to meet the stringent requirements of the electronics industry. It offers a robust solution for designers seeking a reliable voltage reference source. The device is RoHS compliant and is designed for long-term performance.

Conclusion

In summary, the TL431IDBZR,215 from NXP Semiconductors is a highly accurate, programmable shunt voltage reference IC that offers a versatile solution for a wide range of power supply and voltage regulation applications. Its precision, stability, and small footprint make it a go-to choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1224 $58.1400
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,660+ $0.0947 $346.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,400 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess