EN
  • EN
  • DE

DS320PR810NJXT

Part No DS320PR810NJXT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE 5.0, 32-GBPS, 8-CHANNEL LIN / Buffer, ReDriver 8 Channel 32Gbps 64-WQFN (5.5x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe
Input Differential
Output Differential
Data Rate (Max) 32Gbps
Number of Channels 8
Delay Time 0.1ns
Signal Conditioning Input Equalization
Capacitance - Input 1.6 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (5.5x10)
Standard Package 250
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339510-DS320PR810NJXT
Ultra Librarian 3D Model Ultra Librarian DS320PR810NJXT CAD Model

Description

Introducing the DS320PR810NJXT Signal Conditioner by Texas Instruments

The DS320PR810NJXT is a state-of-the-art signal conditioner from the renowned semiconductor manufacturer, Texas Instruments. Designed to provide unparalleled signal integrity, this device is an essential component for high-speed communication and networking applications. It boasts an impressive array of features that make it a versatile and indispensable part of any modern data transmission system.

Key Features

  • High-Speed Performance: The DS320PR810NJXT is engineered to support data rates up to 32 Gbps, making it suitable for the latest high-speed interfaces such as PCIe Gen 4 and Gen 5, USB 3.2, and Thunderbolt 3.
  • Advanced Signal Conditioning: With its integrated linear equalization, clock and data recovery (CDR), and transmit de-emphasis, this device ensures optimal signal quality over long PCB traces and cables.
  • Flexible Configuration: The signal conditioner offers programmable settings that can be adjusted to match specific channel requirements, enabling designers to fine-tune performance for different applications.
  • Low Power Consumption: Power efficiency is a hallmark of the DS320PR810NJXT, which operates with a low power consumption, reducing thermal footprint and energy costs.
  • Compact Form Factor: Housed in a small-footprint package, the device saves valuable board space, which is crucial for dense electronic designs.

Applications

The DS320PR810NJXT is ideal for a range of applications that demand high-speed data transfer and signal integrity. It is particularly well-suited for:

  • Data center and enterprise networking equipment
  • High-performance computing and storage systems
  • Telecommunications infrastructure
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS320PR810NJXT is no exception. It is built to meet the highest industry standards, ensuring reliability and longevity even in the most demanding environments. With Texas Instruments' extensive support and resources, designers can confidently integrate the DS320PR810NJXT into their systems, benefitting from improved performance and reduced time-to-market.

For those looking to push the boundaries of data transmission speeds while maintaining signal integrity, the DS320PR810NJXT from Texas Instruments stands out as a premier choice in the field of signal conditioning technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7611 $51.5222
5+ $21.1373 $105.6865
8+ $20.4768 $163.8144
11+ $19.8162 $217.9782
14+ $19.1557 $268.1798
18+ $17.1741 $309.1338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess