Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 095356-BAS516
Family Name BAS516
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAS516 CAD Model

Description

The BAS516 from NXP is a high-speed switching diode encapsulated in a ultra small and flat lead SOD523 (SC-79) Surface-Mounted Device (SMD) plastic package. It has a repetitive peak reverse voltage of 100V, an average forward current of 250mA, and a forward voltage of 1.25V at IF 150mA. It also has a low leakage current and a reverse recovery time of 4ns.

The BAS516 is ideal for a wide range of applications, including:

Power management Consumer electronics Portable devices Automotive Industrial Some specific examples of applications where the BAS516 can be used include:

Flyback diodes in switch-mode power supplies Freewheeling diodes in motor control circuits Protection diodes in battery circuits Signal diodes in high-frequency circuits Clamping diodes in overvoltage protection circuits The BAS516 is also available in an automotive grade version, the BAS516A, which is qualified to AEC-Q101 standards.

Here is a more detailed description of the key features and benefits of the BAS516:

High switching speed: The BAS516 has a reverse recovery time of just 4ns, making it ideal for high-frequency applications. Low capacitance: The BAS516 has a low capacitance of 1pF, which minimizes switching losses and improves performance in high-frequency circuits. Low leakage current: The BAS516 has a low leakage current of 500nA, which helps to conserve battery power and improve efficiency in power management applications. Reverse voltage: The BAS516 has a reverse voltage of 100V, making it suitable for a wide range of applications. Small SMD plastic package: The BAS516 is available in a small SOD523 (SC-79) SMD plastic package, which makes it ideal for space-constrained applications. Overall, the BAS516 is a versatile and high-performance switching diode that is ideal for a wide range of applications.

Here are some additional details about the BAS516:

Operating temperature range: -65°C to 150°C Non repetitive peak forward surge current: 4A Power dissipation: 500mW Package dimensions: 1.6mm x 1.0mm x 0.7mm If you are looking for a high-speed, low-leakage switching diode in a small SMD package, then the BAS516 is a great option to consider.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 2A DO214AA
Need more? Email Us
ECAD model for ES2BHE3_A/I
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2,195+ $0.0228 $50.0460
4,675+ $0.0214 $100.0450
7,285+ $0.0206 $150.0710
10,420+ $0.0192 $200.0640
13,515+ $0.0185 $250.0275
16,855+ $0.0178 $300.0190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990,000 pieces
MOQ: 2195 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention