EN
  • EN
  • DE

MAX294CPA

Part No MAX294CPA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC FILTER LOWPASS 8TH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037913-MAX294CPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX294CPA CAD Model

Description

Maxim Integrated MAX294CPA 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX294CPA from Maxim Integrated is a highly sophisticated 8th-order, lowpass, elliptic, switched-capacitor filter that offers exceptional performance for audio applications and signal processing tasks. Designed with precision in mind, this compact integrated circuit provides a sharp cutoff with a 75dB stopband attenuation, making it an ideal choice for applications that require a clean separation between the passband and the stopband frequencies.

This filter operates from a single +5V supply, which simplifies power supply requirements and makes it suitable for a wide range of electronic devices. The MAX294CPA features a user-selectable clock, allowing the filter's cutoff frequency to be easily adjusted to meet specific design requirements. This flexibility is further enhanced by the availability of an external clock input, which can be utilized to drive the filter with a clock signal from an external source for precise control over the filtering characteristics.

The device is housed in a compact 8-pin DIP package, which ensures that it can be easily integrated into space-constrained applications without sacrificing performance. Its low power consumption and excellent thermal characteristics make it suitable for continuous operation in a variety of environments.

With its fast settling time and low distortion, the MAX294CPA excels in applications such as anti-aliasing filters, digital audio processing, spectrum analyzers, and other signal conditioning roles. Its high-order elliptic filter design ensures that signals are processed with minimal phase error and a flat passband response, providing high fidelity signal processing that is essential for professional audio and high-precision instrumentation.

Overall, the MAX294CPA represents a reliable, high-performance solution for designers looking to incorporate advanced filtering capabilities into their projects. Its combination of flexibility, ease of use, and robust design makes it a valuable component in any signal processing application.

For further details, specifications, and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
Lowest to $2.2869
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0962 $61.4430
35+ $3.3610 $117.6350
54+ $3.2559 $175.8186
74+ $3.1508 $233.1592
95+ $3.0459 $289.3605
127+ $2.7308 $346.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess