EN
  • EN
  • DE

PT4841A

Part No PT4841A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description 65-W TRIPLE OUTPUT ISOLATED DC/DC CONVERTER FOR DSL APPLICATIONS | DC DC CNVRTR 15V 3.3V 1.5V 65W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Isolated Module
Number of Outputs 3
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 15V
Voltage - Output 2 3.3V
Voltage - Output 3 1.5V
Current - Output (Maximum) 2.7A, 6A, 7A
Power (W) 65W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Style Through Hole, Right Angle
Manufacturer Package 26-SIP Module
Family Part Number PT4841
Manufacturer Pack Quantity 6
MSL Level 1 (Unlimited)
Win Source Part Number 082082-PT4841A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4841A CAD Model

Description

The PT4841A from Texas Instruments is a high-performance, integrated power module designed to deliver exceptional power conversion and regulation for a wide range of applications.

  • GPTDescription: This product is a testament to Texas Instruments' commitment to delivering innovative and reliable solutions that meet the evolving needs of the electronics industry.
  • GPTDescription: The PT4841A is a 3.3V, 6A, 20W power module that stands out for its efficiency and compactness.
  • GPTDescription: It operates with an input voltage range of 36V to 75V, providing a wide margin for various power sources.
  • GPTDescription: This makes it an ideal choice for applications that require a robust and flexible power module, such as telecommunications, industrial equipment, and data processing systems.
  • GPTDescription: One of the key features of this power module is its high efficiency, which can reach up to 90%.
  • GPTDescription: This ensures optimal power usage, reducing energy costs and heat generation, which is crucial for maintaining the longevity and reliability of your electronic devices.
  • GPTDescription: The PT4841A also features an adjustable output voltage, allowing for greater flexibility in accommodating various system requirements.
  • GPTDescription: Another standout feature of the PT4841A is its compact size.
  • GPTDescription: Despite its powerful capabilities, the module comes in a small footprint, making it suitable for applications with space constraints.
  • GPTDescription: It also features a surface-mount design, which simplifies the assembly process and reduces manufacturing costs.
  • GPTDescription: In addition to its impressive technical features, the PT4841A also offers several protection features to ensure safe and reliable operation.
  • GPTDescription: These include input under-voltage lockout, output over-current protection, and thermal shutdown.
  • GPTDescription: These features provide an added layer of security, preventing potential damage to your system due to power fluctuations or overheating.
  • GPTDescription: Furthermore, the PT4841A is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.
  • GPTDescription: This means that the product is free from hazardous substances, making it a safer choice for both the environment and the end user.
  • GPTDescription: In conclusion, the PT4841A from Texas Instruments is a high-quality, efficient, and reliable power module that offers excellent power conversion and regulation.
  • GPTDescription: Its wide input voltage range, high efficiency, compact size, and protective features make it a superior choice for a variety of applications.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9549 $72.9549
2+ $70.6750 $141.3500
3+ $68.3952 $205.1856
4+ $66.1154 $264.4616
6+ $59.2758 $355.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess