EN
  • EN
  • DE

LTC1563-3IGN#PBF

Part No LTC1563-3IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP RC 4TH ORDER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 256kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 137736-LTC1563-3IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1563-3IGN#PBF CAD Model

Description

LTC1563-3IGN#PBF Active RC Lowpass Filter

The LTC1563-3IGN#PBF is a highly integrated active RC lowpass filter designed by Linear Technology, a leader in analog integrated circuits. This compact, easy-to-use component is designed to provide a precise and stable filtering solution for a wide range of applications, including anti-aliasing for data acquisition systems, noise reduction for audio and instrumentation, and signal conditioning in communication systems.

Key Features

  • Filter Type: 4th Order Lowpass Filter with a Butterworth, Bessel or Linear Phase response, selectable by the user.
  • Operating Frequency: The filter features a cutoff frequency range from 1Hz to 150kHz, which can be set by a single external resistor, providing flexibility for various applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of less than 0.01%, the LTC1563-3IGN#PBF ensures high-fidelity signal processing.
  • Single Supply Operation: It operates from a single 5V supply, making it convenient for systems with limited power supply options.
  • Rail-to-Rail Output: The device can swing to both supply rails, providing maximum dynamic range.
  • Adjustable Gain: The filter offers adjustable gain without external components, making it versatile for different signal amplitudes.

Applications

  • Data Acquisition Systems
  • Audio Signal Processing
  • Instrumentation
  • Wireless and Wired Communication Systems
  • Medical Diagnostic Equipment

Package and Quality

The LTC1563-3IGN#PBF comes in a narrow 16-lead SSOP package, which is suitable for space-constrained applications. Linear Technology provides this filter with a lead-free finish, adhering to environmental standards and ensuring compliance with RoHS directives. The product is designed for robust performance and long-term reliability, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess