EN
  • EN
  • DE

LTC1164ACSW#PBF

Part No LTC1164ACSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 133873-LTC1164ACSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1164ACSW#PBF CAD Model

Description

LTC1164ACSW#PBF - Low Power, 8th Order, Lowpass Filter

The LTC1164ACSW#PBF is a highly integrated analog filter component from Linear Technology, designed to serve as a lowpass filter with an 8th order response. This precision filter is part of a family of easy-to-use filters which require no external components for a variety of cutoff frequencies, making it an ideal choice for space-constrained applications where component count must be minimized.

One of the key features of the LTC1164ACSW#PBF is its low power consumption, drawing just 2.5mA of supply current. This characteristic makes it suitable for battery-powered devices and other portable applications where power efficiency is critical. The device operates over a single power supply range of 2.7V to 8V, providing designers with flexibility in various power environments.

The LTC1164ACSW#PBF boasts a sharp filter roll-off and excellent stopband attenuation, with a cutoff frequency that is factory-tuned to ensure accuracy. This precision is maintained over temperature and time, guaranteeing consistent performance in diverse conditions. The filter's 8th order Butterworth characteristic provides a maximally flat passband response, which is ideal for applications requiring a smooth signal without ripples.

Equipped with a low output noise and a high dynamic range, the LTC1164ACSW#PBF is well-suited for signal conditioning tasks in high-performance systems. It can be used in data acquisition systems, anti-aliasing applications, and various signal processing tasks where a clean, low-noise signal is necessary.

The component is packaged in a compact 16-pin narrow SOIC, which is conducive to high-density circuit board layouts. The LTC1164ACSW#PBF also features a shutdown mode, reducing the supply current to 20uA for further power conservation when the filter is not in active use.

Its robust design ensures that the LTC1164ACSW#PBF is reliable and durable, making it an excellent choice for industrial, automotive, and communication applications. Whether you're designing a sophisticated medical instrument or a high-fidelity audio system, this Linear Technology filter offers a blend of performance, power efficiency, and ease of use that can help streamline your product design.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess