EN
  • EN
  • DE

PM8001C-F3EI

Part No PM8001C-F3EI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description 8-PORT SAS/SATA PROTOCOL CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Protocol PCI
Function Controller
Interface UART
Manufacturer Package 1071-BGA, FCBGA
Supplier Device Package 1071-FCBGA (27x27)
Manufacturer Pack Quantity 40
Win Source Part Number 278032-PM8001C-F3EI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8001C-F3EI CAD Model

Description

Microchip Technology's PM8001C-F3EI Product Overview

The PM8001C-F3EI is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive portfolio of electronic components that provide innovative solutions for a wide range of applications.

Key Features

  • High Performance: The PM8001C-F3EI is built to deliver exceptional performance, making it suitable for demanding applications that require reliable and efficient operation.
  • Energy Efficient: With energy efficiency in mind, this component is engineered to reduce power consumption, which is crucial for battery-powered devices and eco-friendly designs.
  • Durability: Designed with robustness, the PM8001C-F3EI can withstand harsh conditions, ensuring a long operational life and stability in a variety of environments.
  • Compatibility: This product offers broad compatibility with other electronic components, allowing for seamless integration into complex systems without compatibility concerns.

Applications

The PM8001C-F3EI is versatile and can be used in a multitude of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices

Technical Specifications

Microchip Technology ensures that the PM8001C-F3EI meets rigorous standards, offering reliable specifications that engineers can count on:

  • Package: The component is enclosed in a robust package that safeguards the internal circuitry.
  • Quality Assurance: Each unit is subjected to comprehensive testing to ensure quality and reliability.
  • Support and Documentation: Microchip Technology provides thorough documentation and support for the PM8001C-F3EI, aiding developers in the integration and use of the product.

Ordering Information

The PM8001C-F3EI is available for order through Microchip Technology's distribution channels. For detailed ordering information, including pricing and availability, customers can contact Microchip Technology directly or visit their official website.

In conclusion, the PM8001C-F3EI from Microchip Technology is an exceptional choice for designers and engineers looking for a reliable and efficient solution for their electronic designs. Its performance, energy efficiency, and durability make it a valuable component in a wide array of technological applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess