Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785746-MAX297EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX297
Introduction Date June 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX297EPA+ CAD Model

Description

Product Overview: MAX297EPA+ from Maxim Integrated

The MAX297EPA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in filter design. Manufactured by Maxim Integrated, this precision filter component is ideal for a wide range of applications including signal processing, data acquisition, and communications systems. Its compact design and integrated features make it a versatile choice for engineers looking to implement a reliable filtering solution in their electronic designs.

Key Features

  • Frequency Range: The MAX297EPA+ offers a user-selectable corner frequency from 1Hz to 100kHz, providing flexibility for various applications.
  • Low Noise and Distortion: This filter maintains excellent signal integrity with low noise and low total harmonic distortion (THD), ensuring high-quality output for sensitive audio and instrumentation applications.
  • Programmable Attenuation: It features three selectable stopband attenuation levels of 40dB, 60dB, or 80dB, allowing users to tailor the filter's performance to their specific needs.
  • Power Supply: The device operates from a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: With its low power consumption, the MAX297EPA+ is suitable for battery-powered devices and other power-sensitive applications.
  • Clock-Tunable Cut-Off Frequency: The filter's cutoff frequency can be tuned by an external clock or can be controlled by an onboard oscillator.
  • Easy Integration: The 8-pin DIP package allows for easy integration into a wide variety of circuit boards and systems.

Applications

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communications systems filtering
  • Medical equipment
  • Instrumentation and control systems
  • Seismic data analysis

The MAX297EPA+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that streamline the design process and enhance system performance. With its robust feature set and ease of use, this lowpass filter is an excellent choice for designers looking to add precise filtering capabilities to their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6016 $76.8048
7+ $21.0067 $147.0469
10+ $20.3510 $203.5100
14+ $19.6937 $275.7118
17+ $19.0379 $323.6443
23+ $17.0678 $392.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention