EN
  • EN
  • DE

MAX274BEWI+

Part No MAX274BEWI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 150KHZ LOWPASS 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX274
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 702759-MAX274BEWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Communications & Networking, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX274BEWI+ CAD Model

Description

Product Overview: MAX274BEWI+ from Maxim Integrated

The MAX274BEWI+ is a high-performance, programmable universal active filter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile component is capable of configuring up to 8th-order filters using switched-capacitor techniques, which makes it an ideal choice for a variety of precision filtering applications.

Key Features

  • Flexible Filter Configurations: The MAX274BEWI+ supports multiple filter responses including low-pass, high-pass, band-pass, and notch filters. This flexibility allows designers to use the same component for different filtering requirements, simplifying the design process and reducing inventory costs.
  • User-Programmable Frequency: One of the standout features of this device is its user-programmable frequency characteristic. With the aid of an external clock or an on-chip oscillator, users can set the filter's corner frequency without the need for external components, saving board space and enhancing design versatility.
  • High-Order Filtering: The device can be configured for filters up to 8th order, providing high levels of signal selectivity and attenuation. This makes it suitable for applications that require precise signal processing and noise reduction.
  • Low Distortion: Maxim Integrated's MAX274BEWI+ boasts low distortion levels, ensuring high-fidelity signal processing, which is critical in audio, instrumentation, and communication systems.
  • Monolithic Integration: The integration of all filter components on a single monolithic chip minimizes the external component count, leading to a more compact and reliable design.

Applications

The MAX274BEWI+ is commonly used in a wide range of applications where precise filtering is essential. Some of these applications include:

  • Audio Processing Equipment
  • Signal Conditioning for Data Acquisition Systems
  • Anti-Aliasing Filters for A/D Converters
  • Waveform Generation
  • Communication Systems

With its robust feature set and flexibility, the MAX274BEWI+ from Maxim Integrated stands out as a top choice for engineers and designers looking to implement reliable and precise filtering solutions in their electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess