EN
  • EN
  • DE
  • IT

MAX268BENG+

Part No MAX268BENG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ BAND PASS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX268
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 702746-MAX268BENG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX268BENG+ CAD Model

Description

Maxim Integrated MAX268BENG+ Programmable Universal Active Filter

The MAX268BENG+ is a high-performance, programmable universal active filter designed by Maxim Integrated. This versatile component can be configured for a variety of filter types, including low-pass, high-pass, band-pass, and notch filters, making it ideal for signal processing applications across a broad range of industries.

Constructed with precision and reliability in mind, the MAX268BENG+ offers a programmable frequency range that allows designers to tailor its performance to specific requirements. It supports a wide operating frequency from 0.1Hz to 100kHz, providing flexibility for use in audio processing, data acquisition, and communications systems.

The device features a user-friendly interface with external resistors setting the filter's frequency and quality factor (Q). This level of control enables designers to fine-tune the filter characteristics to match the desired specifications without the need for complex programming or additional components.

Additionally, the MAX268BENG+ boasts a low distortion and noise performance, which is essential for maintaining signal integrity in high-fidelity audio applications and precision instrumentation. Its dynamic range is further enhanced by the low-noise operational amplifiers integrated into the chip, ensuring that signals are processed with minimal degradation.

For ease of integration into existing systems, the MAX268BENG+ comes in a compact 24-pin DIP package, making it suitable for both prototyping and mass production. Its robust design is capable of withstanding harsh industrial environments, and it operates over a wide temperature range, ensuring consistent performance in varying conditions.

Overall, the MAX268BENG+ from Maxim Integrated is a top choice for engineers and designers looking for a flexible, high-quality active filter solution. Its programmable nature, coupled with its exceptional performance, makes it a valuable component for a multitude of filtering applications.

Key features of the MAX268BENG+ include:

  • Programmable filter configurations: low-pass, high-pass, band-pass, notch
  • Wide operating frequency range: 0.1Hz to 100kHz
  • External resistors control frequency and Q factor
  • Low distortion and noise performance
  • Robust 24-pin DIP package
  • Wide operating temperature range

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9563 $71.9126
4+ $29.5033 $118.0132
7+ $28.5805 $200.0635
9+ $27.6588 $248.9292
11+ $26.7371 $294.1081
15+ $23.9709 $359.5635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess