EN
  • EN
  • DE
  • IT

MAX268BCWG+

Part No MAX268BCWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ BANDPASS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX268
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702745-MAX268BCWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX268BCWG+ CAD Model

Description

The MAX268BCWG+ is a high-performance, programmable universal active filter manufactured by Maxim Integrated. Designed to meet the needs of a wide array of signal processing applications, this versatile component is capable of being configured for various filter types such as low-pass, high-pass, band-pass, and notch filters.

With its user-friendly programmability, the MAX268BCWG+ allows designers to set the filter's frequency, type, and Q-factor without the need for external components, making it an ideal choice for space-constrained designs. The filter's characteristics can be adjusted through a serial interface, providing flexibility and ease of use during the design phase and even allowing for adjustments post-production.

Operating from a single +5V supply, the MAX268BCWG+ is designed for precision, featuring a dynamic range of 120dB and a signal-to-noise ratio that ensures clean and accurate signal processing. The filter's high degree of linearity minimizes distortion, making it suitable for high-fidelity audio applications, data acquisition systems, and communication devices.

The MAX268BCWG+ comes in a 24-pin SOIC-W package, which is compact and suitable for surface-mount technology (SMT), providing a space-saving solution on printed circuit boards (PCBs). This integrated circuit is built to be robust, with a wide operating temperature range that ensures reliable performance in diverse environments.

Key features of the MAX268BCWG+ include:

  • Programmable filter characteristics (frequency, type, Q-factor)
  • Single +5V supply operation
  • 120dB dynamic range
  • Serial interface for easy programming
  • Compact 24-pin SOIC-W package
  • Wide operating temperature range

Whether it's for professional audio equipment, medical instrumentation, or communication systems, the MAX268BCWG+ offers designers a reliable and flexible solution for their analog signal processing needs. Maxim Integrated's commitment to quality ensures that this filter will deliver the performance required for even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4922 $64.4766
7+ $17.6345 $123.4415
11+ $17.0836 $187.9196
14+ $16.5327 $231.4578
19+ $15.9817 $303.6523
25+ $14.3278 $358.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess