EN
  • EN
  • DE

PN2222AG

Part No PN2222AG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRANS NPN 40V 0.6A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 10V
Maximum Power 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number PN2222A
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 279274-PN2222AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN2222AG CAD Model

Description

The PN2222AG is a versatile and widely acclaimed NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a vast array of electronic applications. This general-purpose transistor is designed to cater to the needs of both commercial and industrial markets, offering a perfect solution for amplification and switching applications.

Key Features:

  • High Current Gain: The PN2222AG boasts a high current gain (hFE), typically around 100, which makes it suitable for moderate power amplification tasks.
  • Maximum Collector Current: It can handle a continuous collector current (IC) of up to 600 mA, making it capable of driving moderate loads.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of 40 V and a collector-base voltage (VCBO) of 75 V, it is suitable for a wide range of applications in electronic circuits.
  • Power Dissipation: It has a power dissipation of 625 mW, allowing it to handle moderate power levels in electronic circuitry.
  • TO-92 Package: The PN2222AG comes in a compact TO-92 package, which is easy to integrate into various circuit designs due to its through-hole mounting style.

Applications:

The PN2222AG is an ideal choice for a multitude of applications due to its robust performance characteristics. It is commonly used in:

  • Linear amplification and switching
  • Motor control circuits
  • Signal processing
  • Power management systems
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The PN2222AG is manufactured with precision to ensure stable performance over a wide temperature range and comes with the assurance of ON Semiconductor's stringent quality control processes.

Conclusion:

Whether you're designing a simple hobbyist project or a complex industrial system, the PN2222AG from ON Semiconductor offers the performance, reliability, and versatility required to meet your design needs. Its ease of use, coupled with ON Semiconductor's reputation for quality, makes the PN2222AG a go-to transistor for engineers and hobbyists alike.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
Lowest to $3.8323
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess