Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Protocol Ethernet
Function Physical Layer Transceiver
Interface Parallel/Serial
Standards IEEE 802.3
Supply Voltage (V) 1.8V, 2.5V
Supply Current 402mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 289-BGA
Supplier Device Package 289-CABGA (19x19)
Manufacturer Pack Quantity 84
MSL Level 1 (Unlimited)
Win Source Part Number 278084-PM8354A-NI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM8354A-NI CAD Model

Description

The PM8354A-NI is a high-performance, feature-rich component from Microchip Technology, designed to cater to a wide array of applications that require reliable and efficient data processing and transfer. This product is part of Microchip's extensive portfolio of semiconductor solutions and is engineered to provide exceptional performance, durability, and versatility.

Key Features

  • High-Speed Data Handling: The PM8354A-NI is built to manage high-speed data, making it an ideal choice for applications that demand quick data throughput and processing.
  • Robust Connectivity: With its advanced connectivity options, this product ensures seamless integration into various systems, providing reliable communication between devices.
  • Durable Design: Manufactured with the highest quality standards, the PM8354A-NI is designed to withstand harsh operating conditions, ensuring long-term reliability and performance.
  • Energy Efficient: Microchip Technology is known for its commitment to energy efficiency, and the PM8354A-NI is no exception. It operates with minimal power consumption, reducing the overall energy cost for users.

Applications

The PM8354A-NI is versatile and can be used in various sectors, including:

  • Telecommunications
  • Data Centers
  • Networking Equipment
  • Industrial Automation
  • High-Performance Computing

Technical Specifications

The PM8354A-NI boasts a range of technical specifications that make it stand out as a top-tier component for demanding applications. Users can expect a balance of speed, power efficiency, and robust functionality.

Why Choose PM8354A-NI?

Choosing the PM8354A-NI from Microchip Technology means opting for a product that is backed by a leader in the semiconductor industry. With Microchip's reputation for quality and innovation, the PM8354A-NI is a component that will deliver performance and reliability, ensuring that your applications run smoothly and efficiently.

For detailed product specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representative.

You May Also Be Interested in

Vishay
Rectifier Diode Schottky 30V 12A Automotive 3-Pin(2+Tab) DPAK Tube / SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V 6A DPAK
Lowest to €0.3606
ECAD model for 12CWQ03FN
Rohm Semiconductor
PNP+PNP GENERAL PURPOSE AMPLIFIC
Lowest to €0.1539
ECAD model for VT6T11T2R
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
Delta Electronics
CHIP INDUCTOR 15.0UH10% 300MA 5.
Need more? Email Us
ECAD model for 0805CT-153EKFS
Microchip Technology
16 BIT SFI4.1 10G SERDES 12X12MM
Lowest to €99.6161
ECAD model for VSC8479YHQ-01
ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 600Ohm 100MHz 5A 0.0062Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Need more? Email Us
ECAD model for 2744555577
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 680NH2% 190MA 2.2O
Need more? Email Us
ECAD model for 0805CS-681EGTS
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention