EN
  • EN
  • DE

RB-0515D/HP

Part No RB-0515D/HP
Manufacturer Recom Power
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER +/-15V 1W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Recom Power
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 33mA, 33mA
Power (W) 1W
Voltage - Isolation 2kV
Applications ITE (Commercial), Medical
Features SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Style Through Hole
Manufacturer Package 7-SIP Module, 5 Leads
Parts Dimension 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 046049-RB-0515D/HP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB-0515D/HP CAD Model

Description

The RB-0515D/HP is a 2-output isolated DC/DC Converter Module with SCP feature.

  • Type: DC/DC Converter Module
  • Outputs: 2, Isolated
  • Feature: SCP (Short Circuit Protection)
  • Power Rating: 1W
  • Efficiency: 84%
  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltages: ±15V
  • Applications: ITE (Commercial) and Medical
  • Package: 7-SIP Module, 5 Leads
  • Current Output: 33mA for both outputs
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6980 $102.6980
2+ $99.4882 $198.9764
3+ $96.2796 $288.8388
4+ $93.0699 $372.2796
5+ $83.4418 $417.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess