EN
  • EN
  • DE

MAX260BEWG+

Part No MAX260BEWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 7.5KHZ SWITCH 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX260
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702704-MAX260BEWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX260BEWG+ CAD Model

Description

The MAX260BEWG+ is a high-performance, programmable universal active filter manufactured by Maxim Integrated, designed to meet a wide range of filtering needs in various applications. This versatile component is capable of being configured to perform as a low-pass, high-pass, band-pass, band-stop, or all-pass filter, making it an ideal solution for signal processing tasks where precision and flexibility are crucial.

Key Features:

  • Programmable Filter Functions: The MAX260BEWG+ can be programmed to operate in multiple filter modes, allowing for easy adaptation to different signal processing requirements without the need for additional hardware.
  • High Precision: With its precise filter characteristics, the MAX260BEWG+ ensures the integrity of the signal being processed is maintained, leading to more accurate and reliable outcomes in the end application.
  • Wide Frequency Range: This filter supports a broad frequency range, enabling it to handle a variety of signals, from low-frequency audio to higher frequency data signals.
  • Low Noise: Maxim Integrated's design minimizes noise, ensuring that the signal quality is not compromised, which is especially important in sensitive audio and instrumentation applications.
  • Multiple Package Options: The MAX260BEWG+ is available in a 24-pin Wide SOIC package, providing a compact and versatile form factor suitable for space-constrained applications.

Applications:

The flexibility and high performance of the MAX260BEWG+ make it suitable for a wide range of applications, including:

  • Audio Processing Equipment
  • Data Communication Systems
  • Instrumentation and Control Systems
  • Active Filter Banks
  • Analog Signal Conditioning

Technical Specifications:

The MAX260BEWG+ features a single-supply voltage operation ranging from ±4.5V to ±8V, providing designers with the flexibility to use it in both portable and fixed power supply environments. Its dynamic range and low distortion characteristics make it a suitable choice for high-fidelity audio applications.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales representative.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0681 $60.1362
5+ $24.6708 $123.3540
8+ $23.9004 $191.2032
10+ $23.1289 $231.2890
13+ $22.3585 $290.6605
18+ $20.0450 $360.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess