Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 250kHz
Number of Filters 4
Filter Order 2nd
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781816-LTC1264CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1264
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1264CSW#PBF CAD Model

Description

The LTC1264CSW#PBF is a state-of-the-art switched-capacitor filter designed by Linear Technology, renowned for its high-speed and low-noise performance. This 8th order filter is a versatile component that can be configured for a variety of filtering applications, making it a valuable addition to any signal processing system.

Key Features

  • High-Order Filtering: The 8th order lowpass filter design provides sharp cutoff characteristics and excellent stopband attenuation, ensuring clean signal output with minimal unwanted frequencies.
  • Low Noise: Engineered for low noise operation, this filter preserves signal integrity by minimizing the addition of unwanted signal artifacts or hiss.
  • High-Speed Performance: Capable of handling high-frequency signals, the LTC1264CSW#PBF is ideal for fast-paced applications where signal accuracy and response time are critical.
  • Flexible Clocking Options: The filter can be clocked by an external source or by its internal oscillator, offering flexibility in a variety of system configurations.
  • Easy to Use: With a simple external clock and no external components required for filter tuning, this device is user-friendly and easy to integrate into existing designs.

Applications

The LTC1264CSW#PBF is suited for a wide range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Waveform generation
  • Signal conditioning and processing
  • Communication systems
  • Audio and video equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1264CSW#PBF meets the highest standards of reliability and performance. The product's long-term stability and robustness make it a trustworthy choice for critical and demanding applications.

Product Specifications

  • Part Number: LTC1264CSW#PBF
  • Package: 16-Lead Wide Plastic SOIC
  • Temperature Range: 0°C to 70°C
  • Supply Voltage: Single 5V supply

For more detailed specifications and application notes, please refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention