EN
  • EN
  • DE

PM4351-RI

Part No PM4351-RI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description COMBINED E1/T1 TRANSCEIVER/FRAMER / COMBINED E1/T1 TRANSCEIVER | COMBINED T1/E1 FRAMER/TRANSCEIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Function Transceiver
Interface E1, J1, T1
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-MQFP (14x14)
Manufacturer Pack Quantity 84
Win Source Part Number 277770-PM4351-RI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PM4351
Introduction Date March 02, 1998
ECCN 5A991.b
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PM4351-RI CAD Model

Description

Microchip Technology PM4351-RI: Robust and Versatile Networking Solution

The PM4351-RI is a cutting-edge network interface product from Microchip Technology, designed to provide a reliable and high-performance solution for various networking applications. This device is particularly tailored to meet the rigorous demands of industrial environments, ensuring stable operation under extreme conditions.

Key Features:

  • Industrial Grade: With its robust industrial-grade design, the PM4351-RI is capable of withstanding harsh operating conditions, including wide temperature ranges, high levels of humidity, and exposure to electromagnetic interference.
  • High-Speed Connectivity: This product supports high-speed data transfer rates, making it an ideal choice for applications that require fast and efficient data communication.
  • Flexible Integration: The PM4351-RI offers versatile integration options, allowing for seamless incorporation into a wide array of industrial systems and networks.
  • Reliability: Microchip Technology's commitment to quality ensures that the PM4351-RI provides dependable performance, minimizing downtime and maintenance requirements.
  • Advanced Features: Equipped with a range of advanced features, this network interface product is designed to support complex networking tasks and protocols, facilitating sophisticated industrial applications.

Applications:

The PM4351-RI is suitable for a diverse set of applications, including but not limited to:

  • Industrial Automation
  • Process Control Systems
  • Energy Management
  • Transportation Systems
  • Embedded Systems

Technical Specifications:

Detailed technical specifications for the PM4351-RI can be found in the product datasheet provided by Microchip Technology. Prospective users are encouraged to review the datasheet to ensure compatibility and suitability for their specific application needs.

In summary, the PM4351-RI from Microchip Technology is a versatile and robust network interface product that offers reliability and high performance for industrial networking applications. Its advanced features and flexible integration make it a top choice for engineers and system integrators looking for a dependable networking solution.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1432 $72.5728
8+ $14.8867 $119.0936
13+ $14.4215 $187.4795
17+ $13.9563 $237.2571
22+ $13.4911 $296.8042
29+ $12.0955 $350.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess