Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 122655-LTC1562IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1562IG#TRPBF CAD Model

Description

Product Overview: LTC1562IG#TRPBF

The LTC1562IG#TRPBF from Linear Technology is a highly versatile and sophisticated Active RC Filter Building Block, designed to cater to a wide array of applications requiring precise filtering capabilities. This innovative component is ideal for designers looking to implement high-order filters without the complexity typically associated with such designs.

Key Features

  • Adjustable Frequency Range: The LTC1562IG#TRPBF offers a wide frequency range, which can be adjusted by the user, providing flexibility in the design of low-pass and band-pass filters.
  • Low Noise and Distortion: With its low noise and distortion characteristics, this product ensures high-fidelity signal processing, making it suitable for audio applications and other sensitive electronics where signal integrity is paramount.
  • High Integration: This filter building block integrates multiple operational amplifiers and a precision resistor network, simplifying the design process and reducing the need for external components.
  • Easy to Use: The LTC1562IG#TRPBF has been designed with ease of use in mind, requiring minimal external components to configure various filter types, which accelerates development time and reduces complexity.

Applications

  • Telecommunications
  • Data Acquisition Systems
  • Instrumentation
  • Audio Processing
  • Signal Conditioning

Technical Specifications

The LTC1562IG#TRPBF operates over a supply voltage range of 2.7V to 10.5V, which allows for flexibility in both portable battery-operated devices and line-powered applications. It features a 0.1Hz to 25kHz adjustable corner frequency, which can be set by external resistors or clock-driven for a digitally programmable solution. The device is offered in a compact 20-lead SSOP package, which is conducive to space-constrained applications.

In conclusion, the LTC1562IG#TRPBF from Linear Technology is a highly flexible and powerful active filter component that simplifies the design of high-performance filtering solutions. Its integration, ease of use, and high-quality performance make it an excellent choice for engineers and designers who require reliable and precise filtering in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $39.1622
ECAD model for MAX267BENG+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.8813 $89.6439
5+ $27.9535 $139.7675
8+ $26.9895 $215.9160
11+ $25.0619 $275.6809
14+ $24.0979 $337.3706
17+ $23.1339 $393.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention