EN
  • EN
  • DE

BQ25120AYFPR

Part No BQ25120AYFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25DSBGA / Charger IC Lithium Ion/Polymer 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 300mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number BQ25120
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852352-BQ25120AYFPR
Ultra Librarian 3D Model Ultra Librarian BQ25120AYFPR CAD Model

Description

The Texas Instruments BQ25120AYFPR is a highly integrated battery charge management IC that is designed to bring a robust and efficient charging solution to various portable applications. This device is particularly suitable for small form factor devices such as wearables, fitness bands, hearing aids, and other portable electronics that require efficient power management for their rechargeable batteries.

Key Features

  • High-Efficiency Charging: The BQ25120AYFPR offers a high-efficiency switch-mode charge management, which ensures that the battery is charged quickly while minimizing heat generation.
  • Flexible Power Management: With an input voltage range of 3.6V to 17V, this IC is versatile and can accommodate a wide range of power sources, including USB and solar power.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs reduces the overall component count, which simplifies the design and reduces the footprint on the PCB.
  • Programmable Charge Parameters: Designers can program the charge current, voltage, termination, and recharge threshold to suit the specific needs of their application.
  • Power Path Management: The IC supports power path management, which allows the system to be powered directly from the input source while simultaneously charging the battery.
  • Battery Protection: Built-in safety features protect the battery from overvoltage, overcurrent, and short circuit conditions, ensuring the longevity of the battery and the safety of the device.

Applications

The BQ25120AYFPR is ideal for a range of portable devices that require efficient and safe battery management. Its small footprint and comprehensive feature set make it a go-to choice for designers looking to enhance the user experience by extending device run-time and ensuring reliable operation.

Package and Availability

This IC is available in a small 20-bump, 2.15 mm x 1.97 mm, wafer-level chip-scale package (WLCSP), making it an excellent choice for space-constrained applications. The BQ25120AYFPR is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0067 $51.1139
41+ $2.4670 $101.1470
63+ $2.3899 $150.5637
87+ $2.3128 $201.2136
112+ $2.2358 $250.4096
150+ $2.0045 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess