EN
  • EN
  • DE

PIC16LF84AT-04I/SO

Part No PIC16LF84AT-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LF84
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655448-PIC16LF84AT-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF84AT-04I/SO CAD Model

Description

PIC16LF84AT-04I/SO - Microchip Technology

The PIC16LF84AT-04I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular model is part of the expansive PIC microcontroller family that is well-suited for a variety of electronic applications due to its versatility and reliability.

The 'LF' in the product name indicates that this is a low-power variant of the standard PIC16F84A, making it an excellent choice for battery-powered and power-sensitive applications. Operating at a nominal voltage of 2V to 5.5V, this MCU provides a flexible power range for diverse environments and conditions.

With a 4 MHz clock speed, the PIC16LF84AT-04I/SO offers a balanced performance for applications that require efficient processing capabilities without the need for high-speed operations. This speed is suitable for a wide range of tasks, including automation controls, simple robotics, and consumer electronics.

The MCU comes in an SOIC (Small Outline Integrated Circuit) package, with the 'SO' suffix in the product name indicating this form factor. The PIC16LF84AT-04I/SO has an industrial temperature range, denoted by the 'I' in its name, ensuring reliable operation in environments with temperatures ranging from -40°C to +85°C.

This device is equipped with 1KB of flash memory, which provides ample space for program storage, and 68 bytes of data RAM for efficient data handling. The MCU also features an EEPROM memory of 64 bytes, which is useful for storing non-volatile data that must be retained between power cycles.

Additional features of the PIC16LF84AT-04I/SO include a 14-bit instruction set, which enhances the ease of programming and code efficiency, an 8-level deep hardware stack, and an integrated watchdog timer to help maintain proper operation by resetting the MCU in case of a software anomaly.

Overall, the PIC16LF84AT-04I/SO from Microchip Technology is a robust and cost-effective solution for designers looking to integrate a reliable MCU into their electronic projects. Its combination of power efficiency, processing capability, and environmental resilience makes it a smart choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess