EN
  • EN
  • DE

PIC16F527T-I/SS

Part No PIC16F527T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088428-PIC16F527T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F527T-I/SS CAD Model

Description

Microchip Technology's PIC16F527T-I/SS Microcontroller

The PIC16F527T-I/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet feature-rich MCU. This versatile microcontroller is part of the renowned PIC16F family, known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for a wide range of applications including industrial controls, consumer electronics, automotive systems, and more.

Key Features:

  • Core: The device features a precision-engineered RISC architecture with a 14-bit instruction set, optimized for control applications. This ensures efficient processing with a high level of functionality.
  • Memory: It comes equipped with 1.75 KB of flash program memory and 64 bytes of data memory (RAM), providing ample space for application code and data storage.
  • I/O and Peripherals: The PIC16F527T-I/SS includes 12 I/O pins, an 8-bit timer, and a 2-bit timer, which allows for versatile peripheral interfacing and accurate timing operations.
  • Analog Features: An integrated 8-channel, 10-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is essential for sensor interfacing and real-time data acquisition.
  • Clock System: A flexible clock system supports both internal and external clock sources, providing options for power-saving modes and accurate timing control.
  • Operating Voltage: The microcontroller operates over a broad voltage range of 2.0V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Package and Quality:

The PIC16F527T-I/SS comes in a compact SSOP (Shrink Small Outline Package) with 20 pins, which is suitable for space-constrained applications. Microchip Technology's commitment to quality is evident in this product, which is designed to meet or exceed industry standards for performance and reliability.

Applications:

With its robust feature set, the PIC16F527T-I/SS is ideal for applications such as:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial controls and automation
  • Medical devices
  • Power tools

Whether you're designing a simple prototype or developing a complex system, the PIC16F527T-I/SS offers an excellent balance of performance, flexibility, and cost, making it a top choice for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2194 $54.8730
100+ $1.0006 $100.0600
155+ $0.9693 $150.2415
215+ $0.9380 $201.6700
280+ $0.9068 $253.9040
370+ $0.8130 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess